EN
  • EN
  • DE

TP2640N3

Part No TP2640N3
Manufacturer Supertex, Inc
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel Enhancement-Mode Vertical DMOS FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1271689-TP2640N3
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP2640N3 CAD Model

Description

The TP2640N3 is a high voltage, high speed MOSFET driver manufactured by Supertex, Inc. It is designed for driving MOSFETs and IGBTs in applications requiring efficient and fast switching. This device is commonly used in power supplies, motor control, and other high-power switching applications.

Applications:

  • Power Supplies: Driving MOSFETs in power supplies to improve efficiency and reduce switching losses.
  • Motor Control: Controlling MOSFETs in motor drive applications for precise motor operation.
  • Lighting Control: Driving power MOSFETs in LED lighting systems and other lighting applications.
  • DC-DC Converters: Used in DC-DC converters for efficient power conversion.
  • Class-D Amplifiers: Employed in Class-D audio amplifiers for efficient switching.

Features:

  • High Output Current: Provides high peak output current for fast switching of MOSFETs.
  • High Voltage Operation: Supports high voltage operation for demanding applications.
  • Fast Rise and Fall Times: Offers fast switching speeds to minimize switching losses.
  • Under-Voltage Lockout (UVLO): Includes UVLO protection to prevent damage from low voltage conditions.
  • TTL/CMOS Compatible Inputs: Compatible with TTL and CMOS logic levels for easy interfacing.

Benefits:

  • Improved Efficiency: Reduces switching losses in power converters, improving overall efficiency.
  • Enhanced Performance: Enables faster switching speeds for better system performance.
  • Simplified Design: Easy to integrate into existing circuits with minimal additional components.
  • Robust Protection: Built-in protection features enhance reliability and prevent damage.

Additional Details:

The TP2640N3 typically operates with a supply voltage range of 10V to 20V and can deliver peak output currents of up to 3A. It is available in various package options, such as DIP and SOIC. The device is designed to minimize propagation delay and ensure fast and reliable switching. Its comprehensive feature set and robust performance make it a versatile choice for various power switching applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2415 $62.0750
115+ $1.0187 $117.1505
180+ $0.9870 $177.6600
245+ $0.9551 $233.9995
315+ $0.9232 $290.8080
420+ $0.8277 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess