EN
  • EN
  • DE

KDZ4.3V

Part No KDZ4.3V
Manufacturer KEC
Description ZENER DIODE SILICON EPITAXIAL PLANAR DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192841-KDZ4.3V
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KDZ4.3V CAD Model

Description

The KDZ4.3V is a Zener diode manufactured by KEC. This diode is designed to maintain a constant voltage of 4.3V across its terminals when operated in the reverse breakdown region. It is commonly used for voltage regulation, overvoltage protection, and signal clipping in various electronic circuits.

Applications:

  • Voltage regulation in low-voltage power supplies.
  • Overvoltage protection for sensitive electronic components.
  • Signal clipping and waveform shaping circuits.
  • Reference voltage generation.
  • Calibration circuits.

Features:

  • Precise 4.3V Zener voltage: Ensures accurate voltage regulation.
  • Low dynamic impedance: Provides stable voltage output even with varying current.
  • Fast response time: Quickly clamps voltage spikes to protect downstream circuitry.
  • Small package size: Allows for compact circuit designs.
  • High surge current capability: Withstands transient voltage surges.

Benefits:

  • Stable voltage regulation: Maintains a consistent voltage output to protect sensitive components.
  • Effective overvoltage protection: Prevents damage from voltage spikes and surges.
  • Improved signal integrity: Enables accurate signal clipping and waveform shaping.
  • Simplified circuit design: Easy to integrate into various voltage regulation and protection schemes.
  • Cost-effective solution: Provides reliable performance at a competitive price.

The KDZ4.3V Zener diode features a precise Zener voltage of 4.3V, ensuring accurate voltage regulation. Its low dynamic impedance provides stable voltage output even with varying current loads. The diode's fast response time allows it to quickly clamp voltage spikes, protecting sensitive components from damage. The compact package of the KDZ4.3V makes it suitable for use in space-constrained applications.

Furthermore, the KDZ4.3V is RoHS compliant, ensuring that it does not contain any hazardous substances that could harm the environment or human health. It is a reliable and versatile Zener diode suitable for a wide range of voltage regulation and protection applications in electronic circuits. Its ability to maintain a stable voltage output makes it an ideal choice for ensuring the proper operation of sensitive electronic components in various applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess