EN
  • EN
  • DE

VUJ102M1ETR-1621S

Part No VUJ102M1ETR-1621S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description CAP ALUM 1000UF 20% 25V SMD / 1000 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr SURGE
Series VUJ
Package Tape & Reel (TR) Strip
Capacitance 1000 µF
Tolerance ±20%
Voltage - Rated 25 V
Lifetime @ Temp. 1000 Hrs @ 150°C
Temperature Range - Operating -55°C ~ 150°C
Polarization Polar
Applications General Purpose
Ripple Current @ High Frequency 1 A @ 100 kHz
Size / Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 0.866" (22.00mm)
Surface Mount Land Size 0.669" L x 0.669" W (17.00mm x 17.00mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Standard Package 100
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Win Source Part Number 1342751-VUJ102M1ETR-1621S
Ultra Librarian 3D Model Ultra Librarian VUJ102M1ETR-1621S CAD Model

Description

The VUJ102M1ETR-1621S is an aluminum electrolytic capacitor from SURGE.

  • Capacitance: 1000 µF
  • Voltage Rating: 25V
  • Tolerance: ±20%
  • Ripple Current: 1A @ 100 kHz
  • Package: Tape & Reel Strip
  • Standard Package: 100
  • Package/Case: Radial, Can - SMD
  • Size/Dimension: 0.630" Dia (16.00mm)
  • Application: General Purpose
  • Operating Temperature: -55°C to 150°C
  • RoHS Compliant: Yes
  • REACH: Unaffected

You May Also Be Interested in

Panasonic
EEU-FC1V121 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 120uF 35V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-FK2A330P Panasonic Aluminum Electrolytic Capacitors - SMD 33uF 100V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-EE2G100 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10uF 400volts AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Lelon
VEJ220M1ETR-0506 Lelon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.0539
Rubycon
250LLE2R2MEFC6.3X11 Rubycon Aluminum Electrolytic Capacitors - Radial Leaded LONG LIFE ELECTROLYTIC CAPACITORS datasheet, inventory, & pricing.
Lowest to $0.0786
Panasonic
EEE-HA1C221P Panasonic Aluminum Electrolytic Capacitors - SMD 220UF 16V ELECT HA SMD datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
470uF 63V Aluminum Electrolytic Capacitors Through Hole,D16xL20mm 10000hrs@105℃
Lowest to $0.5905
Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
United Chemi-Con
47uF 450V Aluminum Electrolytic Capacitors Through Hole,D16xL25mm
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess