EN
  • EN
  • DE

VZH101M1CTR-0606CS

Part No VZH101M1CTR-0606CS
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description CAP ALUM 100UF 20% 16V SMD / 100 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Manufacturer SURGE
Packaging Tape & Reel (TR),Strip
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 16 V
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ High Frequency 230 mA @ 100 kHz
Impedance 340 mOhms
Size / Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.236" (6.00mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Surface Mount
Case / Package Radial, Can - SMD
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Other Part Number 2616-VZH101M1CTR-0606CSTR,2616-VZH101M1CTR-0606CS
Standard Package 1,000
Win Source Part Number 1329899-VZH101M1CTR-0606CS
Ultra Librarian 3D Model Ultra Librarian VZH101M1CTR-0606CS CAD Model

Description

The SURGE 1329899-VZH101M1CTR-0606CS is a 100 µF aluminum electrolytic capacitor that belongs to the Capacitors>Aluminum Electrolytic Capacitors category.

  • Packaging: Tape & Reel (TR), Strip
  • Standard Package: 1,000
  • Application: General-Purpose
  • Voltage Rating: 16 V
  • Capacitance Tolerance: ±20%
  • Impedance: 340 mOhms
  • Polar: Yes
  • Ripple Current: 230 mA @ 100 kHz
  • RoHS3 Compliant: Yes
  • Temperature Range: -55°C to 105°C
  • Case/Package: Radial, Can - SMD
  • ECCN: 3A001
  • HTSUS: 8532.22.0020

You May Also Be Interested in

Panasonic
EEE-HBC470UAR Panasonic Aluminum Electrolytic Capacitors - SMD 47UF 16V HB SMD datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-FK1V152AM Panasonic Aluminum Electrolytic Capacitors - SMD Al Lytic SMT FK SeriesH-Temp Reflow datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FC1E221 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 220uF 25V datasheet, inventory, & pricing.
Need more? Email Us
Lelon
VZH331M1ETR-0810 Lelon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.0815
Panasonic
EEU-FR1V222 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2200uF 16x25mm LS7.5mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FS1C222LB Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 2200uF 10000H 10x25mm datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D10xL16mm
Lowest to $0.1863
Panasonic
EEU-FR1E152B Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 1500uF 12x20mm LS 5.0mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FS1A472 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 4700uF 10000H 12.5x25mm datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess