EN
  • EN
  • DE

TPS61099YFFT

Part No TPS61099YFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 800MA 6DSBGA  /  Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 5.5V
Current - Output 800mA (Switch)
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-UFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number TPS61099
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-44869-6,296-44869-2,296-44869-1
Standard Package 250
Win Source Part Number 1101004-TPS61099YFFT
Ultra Librarian 3D Model Ultra Librarian TPS61099YFFT CAD Model

Description

The TPS61099YFFT is a high-performance, synchronous boost converter with an integrated 1.8A switch from Texas Instruments. Designed for battery-powered applications, this compact and efficient power solution is ideal for a wide range of devices, including portable electronics, wearables, and IoT sensors.

Key Features

  • Wide Input Voltage Range: The TPS61099YFFT operates with an input voltage range from 0.7V to 5.5V, making it suitable for single-cell lithium-ion or lithium polymer batteries, as well as other standard power sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.8V to 5.5V to accommodate various applications and ensure compatibility with different components.
  • High-Efficiency Synchronous Boost: With its synchronous rectification, the TPS61099YFFT offers high efficiency across a wide load range, thus extending battery life and reducing heat generation.
  • Ultra-Low Quiescent Current: The device features an ultra-low quiescent current of just 1µA, which is crucial for battery-powered applications where power conservation is paramount.
  • Power Save Mode: An integrated power-save mode enables the TPS61099YFFT to automatically switch between pulse-width modulation (PWM) and pulse-frequency modulation (PFM) operation, optimizing efficiency based on load conditions.
  • Small Package Size: Encased in a compact 2mm x 2mm YFF package, the TPS61099YFFT is designed for space-constrained applications.

Applications

The versatility of the TPS61099YFFT allows it to be used in a variety of devices, including but not limited to:

  • Smart Watches and Fitness Trackers
  • Bluetooth Headphones and Earbuds
  • Portable Medical Devices
  • Smart Home Sensors and Controllers

Reliability and Protection

Texas Instruments has equipped the TPS61099YFFT with several protective features to ensure reliable operation under different conditions. These include over-temperature protection, input undervoltage lockout, and output overvoltage protection, safeguarding both the converter and the device it powers.

In summary, the TPS61099YFFT from Texas Instruments stands out as a high-efficiency, flexible power solution for designers looking to maximize battery life while minimizing space in their products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5852 $52.6680
210+ $0.4801 $100.8210
325+ $0.4651 $151.1575
445+ $0.4501 $200.2945
575+ $0.4351 $250.1825
770+ $0.3901 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,250 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess