EN
  • EN
  • DE

VZH101M1KTR-1010S

Part No VZH101M1KTR-1010S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description 100 µF 80 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr SURGE
Series VZH
Packaging Reel - TR
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 80 V
Lifetime @ Temp. 5000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 140 mA @ 120 Hz
Ripple Current @ High Frequency 200 mA @ 100 kHz
Impedance 700 mOhms
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN 3A001
HTSUS 8532.22.0020
Win Source Part Number 1478252-VZH101M1KTR-1010S
Ultra Librarian 3D Model Ultra Librarian VZH101M1KTR-1010S CAD Model

You May Also Be Interested in

Rubycon
250LLE2R2MEFC6.3X11 Rubycon Aluminum Electrolytic Capacitors - Radial Leaded LONG LIFE ELECTROLYTIC CAPACITORS datasheet, inventory, & pricing.
Lowest to $0.0786
Rubycon
400TXW82MEFR12.5X45 Rubycon Aluminum Electrolytic Capacitors - Radial Leaded LOW ESR ELECTROLYTIC CAPACITORS datasheet, inventory, & pricing.
Lowest to $0.8150
Panasonic
EEU-FC1E221 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 220uF 25V datasheet, inventory, & pricing.
Need more? Email Us
Lelon
VEJ220M1ETR-0506 Lelon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.0539
Panasonic
EEE-FK1V152AM Panasonic Aluminum Electrolytic Capacitors - SMD Al Lytic SMT FK SeriesH-Temp Reflow datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FR1E152B Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 1500uF 12x20mm LS 5.0mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FS1C222LB Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 2200uF 10000H 10x25mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-FK2A330P Panasonic Aluminum Electrolytic Capacitors - SMD 33uF 100V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ECA-1HM100I Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10UF 50V ELECT M RADIAL datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess