EN
  • EN
  • DE

VZH221M1VTR-0810CS

Part No VZH221M1VTR-0810CS
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description CAP ALUM 220UF 20% 35V SMD / 220 μF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Surge Components
Series VZH
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Capacitance 220 µF
Tolerance ±20%
Voltage - Rated 35 V
Lifetime @ Temp. 5000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ High Frequency 600 mA @ 100 kHz
Impedance 160 mOhms
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Standard Package 500 pcs
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Win Source Part Number 903110-VZH221M1VTR-0810CS
Ultra Librarian 3D Model Ultra Librarian VZH221M1VTR-0810CS CAD Model

Description

The 903110-VZH221M1VTR-0810CS is a capacitor in the aluminum electrolytic capacitors category, manufactured by Surge Components.

  • Series: VZH
  • Packaging: Tape & reel (TR) or cut tape (CT) package
  • Size/Dimension: 0.315" diameter (8.00mm)
  • Application: General-purpose applications
  • Height (Seated): 0.413" (10.50mm)
  • Standard Package: 500 pieces
  • Capacitance: 220 µF with a tolerance of ±20%
  • Voltage Rating: 35V
  • Impedance: 160 mOhms
  • Lifetime: 5000 hours @ 105°C
  • Polarization: Polar
  • Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
  • Mounting Type: Surface Mount
  • Package/Case: Radial, can - SMD
  • Operating Temperature Range: -55°C to 105°C
  • ECCN: 3A001
  • Status: Active product

You May Also Be Interested in

Panasonic
EEU-FR1V222 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2200uF 16x25mm LS7.5mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-FK1V152AM Panasonic Aluminum Electrolytic Capacitors - SMD Al Lytic SMT FK SeriesH-Temp Reflow datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ECE-A1VN220U Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 22UF 35V SU BI-POLAR datasheet, inventory, & pricing.
Need more? Email Us
Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
Lelon
VEJ220M1ETR-0506 Lelon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.0539
United Chemi-Con
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D10xL16mm
Lowest to $0.1863
Panasonic
EEE-TQV101XAP Panasonic Aluminum Electrolytic Capacitors - SMD 35V 100uF 6.3x7.7mm datasheet, inventory, & pricing.
Lowest to $0.2933
Panasonic
ECA-1HHG221 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 220uF 50V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FC1V121 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 120uF 35V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess