EN
  • EN
  • DE

VZH471M1ETR-1010CS

Part No VZH471M1ETR-1010CS
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description CAP ALUM 470UF 20% 25V SMD / 470 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr SURGE
Series VZH
Package Tape & Reel (TR) Cut Tape (CT)
Capacitance 470 µF
Tolerance ±20%
Voltage - Rated 25 V
Lifetime @ Temp. 5000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ High Frequency 850 mA @ 100 kHz
Impedance 80 mOhms
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Standard Package 500
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Win Source Part Number 1338887-VZH471M1ETR-1010CS
Ultra Librarian 3D Model Ultra Librarian VZH471M1ETR-1010CS CAD Model

Description

The VZH471M1ETR-1010CS is an aluminum electrolytic capacitor product manufactured by SURGE.

  • Application: General Purpose
  • Package/Case: Radial, Can - SMD
  • Capacitance: 470 µF
  • Voltage Rating: 25 V
  • Ripple Current @ High Frequency: 850 mA @ 100 kHz
  • Lifetime: 5000 Hrs @ 105°C
  • ECCN: 3A001
  • Standard Package: 500

You May Also Be Interested in

United Chemi-Con
47uF 450V Aluminum Electrolytic Capacitors Through Hole,D16xL25mm
Lowest to $0.5821
Panasonic
EEE-FTJ471XAP Panasonic Aluminum Electrolytic Capacitors - SMD 470uF 6.3volts 6.3x7.7mm SMD datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-HA0J102UP Panasonic Aluminum Electrolytic Capacitors - SMD 1000UF 6.3V ELECT HA SMD datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
±20% 50V 47uF 700mΩ@100kHz SMD,D8xL10mm Aluminum Electrolytic Capacitors RoHS
Lowest to $0.4657
United Chemi-Con
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D10xL16mm
Lowest to $0.1863
Rubycon
100uF 35V Aluminum Electrolytic Capacitors Through Hole,D6.3xL11mm
Lowest to $0.0678
Nichicon
UUJ1V102MNQ1MS Nichicon Aluminum Electrolytic Capacitors - SMD 35volts 1000uF AEC-Q200 datasheet, inventory, & pricing.
Lowest to $2.3284
Lelon
1000uF ±20% 50V Aluminum Electrolytic Capacitors 5000hrs@105℃
Lowest to $0.5239
Panasonic
EEU-FS2A330 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 100VDC 33uF 490mA Polar datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess