EN
  • EN
  • DE

KRL1220-KIT-FILE

Part No KRL1220-KIT-FILE
Manufacturer Susumu
Catalog Resistor Kits
Description RES KIT 0.005-0.47 1/2W 1000PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Metal Foil
Resistance (Ohms) 0.005 ~ 0.47
Power (Watts) 1/2W
Tolerance ±1%, ±2%
Features Automotive AEC-Q200, Current Sense
Quantity 1000 Pieces (25 Values - 40 Each)
Mounting Type Surface Mount
Packages Included 0805 (2012 Metric)
Package Book
Supply and Demand Status Shortage
Win Source Part Number 1508374-KRL1220-KIT-FILE
Ultra Librarian 3D Model Ultra Librarian KRL1220-KIT-FILE CAD Model

Description

N

You May Also Be Interested in

KOA Speer
SR731J KIT: (0603 CHIP SIZE) 49
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 100-976 1/10W 1920PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10K-97.6K 1/10W 1920PCS
Need more? Email Us
Vishay
RESISTOR KIT 33-1M 0.4W 2180PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 100K-976K 1/16W 2880PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10-97.6 1/10W 1920PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 49.9-249K 1/16W 900PCS
Need more? Email Us
TE Connectivity
RS LR0204 RESISTOR KIT
Need more? Email Us
TE Connectivity
RS CFR50 RESISTOR KIT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess