EN
  • EN
  • DE

RL-3264-6-R006-F

Part No RL-3264-6-R006-F
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183246-RL-3264-6-R006-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL-3264-6-R006-F CAD Model

Description

The Susumu RL-3264-6-R006-F is a precision thin film chip resistor designed for high-accuracy and stable performance. With a low resistance value, it is particularly well-suited for current sensing and other applications where a precise and stable resistance is critical.

Applications:

  • Current sensing in power supplies
  • Feedback resistors in amplifier circuits
  • Precision voltage dividers
  • Instrumentation amplifiers
  • Battery management systems
  • Automotive electronics

Features:

  • Resistance Value: 0.006 Ohms (R006)
  • Tolerance: ±1% (F)
  • TCR (Temperature Coefficient of Resistance): ±25 ppm/°C
  • Power Rating: 0.25W
  • Thin Film Construction: Provides excellent stability and low noise characteristics.
  • Compact Size: 1206 (3216 metric) package for surface mount technology (SMT).
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • High Accuracy: Ensures precise current or voltage measurements.
  • Stable Performance: Maintains resistance value under varying temperature conditions.
  • Low Noise: Minimizes unwanted signal interference.
  • Space Saving: Allows for high-density circuit designs.
  • Long-Term Reliability: Provides consistent performance over time.

Additional Details:

The RL-3264 series from Susumu utilizes thin film technology, which contributes to the resistor's tight tolerance and low temperature coefficient of resistance. The resistor consists of a thin film resistive element deposited on a ceramic substrate, providing excellent electrical and thermal properties. The terminations are plated with nickel and tin, ensuring good solderability.

The '6' in the part number indicates the power rating and physical size of the resistor within the RL-3264 series. The 'F' denotes a tolerance of ±1%. The low resistance value of 0.006 Ohms makes it ideal for applications requiring accurate current sensing, where a small voltage drop across the resistor is proportional to the current flow. The operating temperature range is typically -55°C to +155°C.

When selecting a resistor, it is crucial to consider factors such as power dissipation, operating temperature, and required tolerance. Susumu provides detailed datasheets for their products, offering comprehensive information to aid in the selection process. The RL-3264-6-R006-F offers a combination of precision, stability, and compact size, making it suitable for various demanding applications.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess