EN
  • EN
  • DE

RL-3264-8-R040-FN

Part No RL-3264-8-R040-FN
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183252-RL-3264-8-R040-FN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RL-3264-8-R040-FN CAD Model

Description

The Susumu RL-3264-8-R040-FN is a precision thin film chip resistor designed for applications that demand high accuracy and stability. This resistor has a low resistance value and likely offers enhanced performance characteristics as indicated by the 'FN' designation.

Applications:

  • Current sensing in power supplies
  • Feedback resistors in amplifier circuits
  • Precision voltage dividers
  • Instrumentation and measurement equipment
  • Automotive electronics
  • Industrial control systems

Features:

  • Resistance Value: 0.040 Ohms (R040)
  • Tolerance: Likely ±1% or better (FN likely indicates tighter tolerance than standard F)
  • TCR (Temperature Coefficient of Resistance): ±25 ppm/°C
  • Power Rating: 0.5W
  • Thin Film Construction: Provides excellent stability, low noise, and high accuracy.
  • Compact Size: 1206 (3216 metric) package for surface mount technology (SMT).
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Accurate Current Measurement: Enables precise monitoring of current flow in circuits.
  • Stable Performance: Maintains resistance value over a wide temperature range.
  • Low Noise: Minimizes signal interference in sensitive applications.
  • Space-Saving Design: Allows for high-density PCB layouts.
  • Reliable Operation: Ensures consistent performance over time.

Additional Details:

The RL-3264 series from Susumu are manufactured using thin film technology, which ensures tight tolerances and low temperature coefficients of resistance. The resistor consists of a thin film resistive element deposited on a ceramic substrate, offering excellent electrical and thermal properties. The terminals are typically plated with nickel and tin for good solderability.

The '8' in the part number indicates the power rating of 0.5W and the physical size of the resistor within the RL-3264 series. The 'FN' likely indicates a tighter tolerance or other enhanced performance characteristics beyond the standard 'F' tolerance. The resistance value of 0.040 Ohms is suitable for current sensing applications where a small voltage drop is desired for accurate measurement. The typical operating temperature range is -55°C to +155°C.

When selecting a resistor, factors such as power dissipation, operating temperature, and required tolerance must be considered. Susumu provides detailed datasheets for their products, offering comprehensive information to assist in the selection process. The RL-3264-8-R040-FN offers a combination of precision, stability, and increased power handling, making it suitable for demanding applications requiring accurate current measurement or voltage division.

You May Also Be Interested in

Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess