EN
  • EN
  • DE

ADP3309ARTZ-2.85R7

Part No ADP3309ARTZ-2.85R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.85V 100MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 2.85V
Voltage Dropout (Max) 0.25V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 300 µA
Current - Supply (Max) 2 mA
Control Features Error Flag, Shutdown
Protection Features Over Temperature
Temperature Range - Operating -20°C ~ 80°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADP3309
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558619-ADP3309ARTZ-2.85R7
Ultra Librarian 3D Model Ultra Librarian ADP3309ARTZ-2.85R7 CAD Model

Description

ADP3309ARTZ-2.85R7 High-Accuracy Regulator by Analog Devices Inc.

The ADP3309ARTZ-2.85R7 is a high-precision, low-dropout linear voltage regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This regulator is part of the ADP3309 series, known for its high accuracy and low power consumption, making it an ideal choice for sensitive electronic applications requiring a stable power supply.

Key Features:

  • High Output Accuracy: The ADP3309ARTZ-2.85R7 boasts an impressive output voltage accuracy of ±0.8%, ensuring reliable and consistent performance for critical applications.
  • Low Dropout Voltage: With a low dropout voltage of just 190 mV (typical) at 100 mA load, this regulator can maintain output voltage regulation with minimal input-to-output voltage difference, making it efficient for battery-powered devices.
  • High Output Current: Capable of delivering up to 200 mA of output current, this device can support a range of loads, from simple low-power circuits to more demanding applications.
  • Low Quiescent Current: The device features a low quiescent current of 110 µA (typical), which is advantageous for portable applications where extending battery life is crucial.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the regulator from damage due to excessive power dissipation and high operating temperatures.
  • Current Limiting: Integrated current limiting functionality provides additional protection against output overload conditions.
  • Package: The regulator comes in a compact SOT-23-3 package, which is suitable for space-constrained applications.

Applications:

The ADP3309ARTZ-2.85R7 is versatile and can be used in a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable and handheld equipment
  • Data acquisition systems
  • Microprocessor/ microcontroller power supplies
  • Reference voltage sources
  • Consumer electronics

With its precision performance and robust feature set, the ADP3309ARTZ-2.85R7 from Analog Devices Inc. is a top choice for designers looking for a reliable voltage regulator that can deliver consistent power under varying conditions. Its combination of accuracy, low power consumption, and protection features make it an essential component for maintaining the integrity of sensitive electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1667 $58.3350
125+ $0.9573 $119.6625
190+ $0.9274 $176.2060
260+ $0.8974 $233.3240
335+ $0.8676 $290.6460
450+ $0.7778 $350.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess