EN
  • EN
  • DE

RL1632L-R100-F

Part No RL1632L-R100-F
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183183-RL1632L-R100-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RL1632L-R100-F CAD Model

Description

The RL1632L-R100-F is a precision resistor manufactured by Susumu, designed for surface mount applications. It is part of the RL series of thin film chip resistors, which are known for their high accuracy, stability, and reliability. This specific resistor has a resistance value of 0.1 Ohms.

Applications

  • Current sensing circuits
  • Voltage dividers
  • Feedback resistors in amplifiers
  • Precision instrumentation
  • Power management circuits

Features

  • Resistance Value: 0.1 Ohms
  • Tolerance: High precision (Specific tolerance value available in the datasheet)
  • Temperature Coefficient: Low TCR (Temperature Coefficient of Resistance) for stable performance across temperature.
  • Power Rating: (Consult datasheet for specific power rating)
  • Construction: Thin film resistor for excellent stability and accuracy.
  • Termination: Surface Mount Device (SMD)
  • Size: 1632 (Standard dimensions; refer to datasheet for exact size)

Benefits

  • Highly Accurate: Provides precise resistance value for sensitive circuits.
  • Excellent Stability: Maintains resistance value over a wide range of temperatures.
  • Reliable Operation: Ensures consistent performance in demanding applications.
  • Compact Size: Suitable for use in miniaturized electronic devices.
  • Easy Assembly: Compatible with automated surface mount assembly processes.

The RL1632L-R100-F is particularly well-suited for current sensing applications where a higher resistance value is needed compared to milliohm resistors. Its 0.1 Ohm resistance allows for more manageable voltage drops in current monitoring circuits. The thin film construction ensures low noise and high stability, making it ideal for precision applications. Its small size and surface mount design make it easy to integrate into modern electronic devices, especially in high-density circuit boards.

You May Also Be Interested in

Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess