EN
  • EN
  • DE

ADL5565ACPZ-R7

Part No ADL5565ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP RF/IF DIFF 7GHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type RF/IF Differential
Number of Circuits 1
Slew Rate 11000 V/μs
-3db Bandwidth 7GHz
Current - Input Bias 5μA
Operating Supply Current 80mA
Channel Output Current 30mA
Supply Voltage - Operating 2.8 V to 5.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-WQ (3x3)
Win Source Part Number 121093-ADL5565ACPZ-R7
Family Name ADL5565
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5565ACPZ-R7 CAD Model

Description

Product Overview: ADL5565ACPZ-R7 by Analog Devices Inc.

The ADL5565ACPZ-R7 is a high-performance, dual differential amplifier designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This amplifier is a part of their extensive range of RF (Radio Frequency) products, tailored for applications requiring a high degree of linearity and signal integrity.

Key Features

  • High Linearity: The ADL5565ACPZ-R7 offers excellent distortion performance, which is critical for maintaining signal fidelity in high-speed communication systems.
  • Wide Bandwidth: With a 3 dB bandwidth of 3.2 GHz, this amplifier is well-suited for broadband applications, including direct conversion receivers, IF amplification stages, and high-speed data systems.
  • Low Noise Figure: A low noise figure enhances the signal-to-noise ratio, making it ideal for sensitive RF and IF applications.
  • Differential Design: The differential inputs and outputs provide improved common-mode rejection and reduce susceptibility to external noise sources.
  • Adjustable Output Common-Mode Voltage: This feature allows for greater flexibility in interfacing with other components in the signal chain.
  • Power Efficiency: The device operates with a single 5 V supply, providing a balance between performance and power consumption.

Applications

The ADL5565ACPZ-R7 is versatile and can be used in a variety of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • High-speed data acquisition systems
  • Communication systems
  • Active antenna systems
  • IF and RF instrumentation

Package and Quality

This dual differential amplifier comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and specified over the industrial temperature range of -40°C to +85°C. The ADL5565ACPZ-R7 is part of Analog Devices Inc.'s commitment to providing high-quality, reliable components for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2751 $66.8253
6+ $18.2770 $109.6620
9+ $17.7059 $159.3531
12+ $17.1347 $205.6164
16+ $16.5636 $265.0176
21+ $14.8501 $311.8521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess