EN
  • EN
  • DE

RR1220P-5000-D-E203

Part No RR1220P-5000-D-E203
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183923-RR1220P-5000-D-E203
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1220P-5000-D-E203 CAD Model

Description

The Susumu RR1220P-5000-D-E203 is a precision thin film chip resistor, designed for high accuracy and reliability in various electronic applications. It is manufactured by Susumu, a company renowned for its high-quality thin film resistor technology.

Applications:

  • Precision instrumentation: Used in equipment requiring accurate and stable resistance values.
  • Medical devices: Integrated into circuits where reliability and precision are critical.
  • Automotive electronics: Employed in automotive control systems requiring robust and stable components.
  • Industrial control systems: Utilized in industrial automation and control equipment.
  • Test and measurement equipment: Found in multimeters, oscilloscopes, and other high-precision testing devices.

Features:

  • Thin Film Technology: Utilizes a thin film resistive element for exceptional precision and stability.
  • Tight Tolerance: Offers a tight resistance tolerance, ensuring accurate and consistent performance.
  • Low Temperature Coefficient of Resistance (TCR): Provides minimal resistance variation over a wide temperature range.
  • Compact Size: Small form factor for high-density circuit board layouts.
  • High Reliability: Robust construction ensures long-term stability and performance.

Benefits:

  • High Precision: Enables highly accurate and reliable circuit performance.
  • Stable Performance: Maintains consistent resistance values over temperature and time.
  • Space Saving: Allows for compact and efficient circuit designs.
  • Long Lifespan: Ensures extended operational life of the equipment.
  • Reduced Errors: Minimizes measurement and control errors due to resistance variations.

Additional Details:

The RR1220P series is known for its superior performance characteristics. The '5000' in the part number indicates a resistance value of 5000 Ohms. The 'D' likely represents the tolerance code, and 'E203' might indicate specific packaging or reel size information. This resistor is designed for surface mount technology (SMT) assembly, making it easy to integrate into automated production lines. The thin film construction ensures excellent electrical characteristics, including low noise and high linearity. Susumu’s thin film resistors are manufactured using advanced sputtering techniques, resulting in a homogeneous and highly controlled resistive layer. They are commonly used in applications where precision and stability are paramount, such as in high-end audio equipment, precision voltage dividers, and current sensing circuits.

You May Also Be Interested in

Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess