EN
  • EN
  • DE

RR1220Q-160-D

Part No RR1220Q-160-D
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Description RES SMD 16 OHM 0.5% 1/10W 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Susumu
Packaging Reel - TR
Status Active
Resistance (Ohms) 16
Tolerance ±0.5%
Power (Watts) 0.1W, 1/10W
Composition Thin Film
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C to 125°C
Height - Seated (Max) 0.020" (0.50mm)
Number of Terminations 2
Win Source Part Number 105756-RR1220Q-160-D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1220Q-160-D CAD Model

Description

The Susumu RR1220Q-160-D is a precision thin film chip resistor designed for applications requiring high accuracy, stability, and reliability. Manufactured by Susumu, a leader in thin film resistor technology, this component is engineered to provide optimal performance in demanding electronic circuits.

Applications:

  • Precision Instrumentation: Utilized in equipment requiring highly accurate and stable resistance values.
  • Medical Devices: Integrated into circuits where reliability and precision are paramount.
  • Automotive Electronics: Employed in automotive control systems requiring robust and stable components.
  • Industrial Control Systems: Applied in industrial automation and control equipment.
  • Test and Measurement Equipment: Found in multimeters, oscilloscopes, and other high-precision testing devices.

Features:

  • Thin Film Technology: Employs a thin film resistive element for exceptional precision and stability.
  • Tight Tolerance: Offers a tight resistance tolerance, ensuring accurate and consistent performance.
  • Low Temperature Coefficient of Resistance (TCR): Provides minimal resistance variation over a wide temperature range.
  • Compact Size: Small form factor for high-density circuit board layouts.
  • High Reliability: Robust construction ensures long-term stability and performance.

Benefits:

  • High Precision: Enables highly accurate and reliable circuit performance.
  • Stable Performance: Maintains consistent resistance values over temperature and time.
  • Space Saving: Allows for compact and efficient circuit designs.
  • Long Lifespan: Ensures extended operational life of the equipment.
  • Reduced Errors: Minimizes measurement and control errors due to resistance variations.

Additional Details:

The RR1220Q series is known for its superior performance characteristics. The '160' in the part number indicates a resistance value of 160 Ohms. The 'D' likely represents the tolerance code. This resistor is designed for surface mount technology (SMT) assembly, making it easy to integrate into automated production lines. The thin film construction ensures excellent electrical characteristics, including low noise and high linearity. Susumu’s thin film resistors are manufactured using advanced sputtering techniques, resulting in a homogeneous and highly controlled resistive layer. They are commonly used in applications where precision and stability are paramount, such as in high-end audio equipment, precision voltage dividers, and current sensing circuits.

You May Also Be Interested in

Panasonic
RES SMD 5.9K OHM 0.1% 1/16W 0402
Need more? Email Us
Bourns Inc.
RES SMD 210 OHM 1% 1/16W 0402
Need more? Email Us
Panasonic
RES SMD 45.3K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us
KOA Speer
RES 2 OHM 1% 1/2W 0805
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Vishay
RES 0.1 OHM 0.5% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 28K OHM 0.1% 1/16W 0402
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess