EN
  • EN
  • DE

LM4128AMFX-3.0/NOPB

Part No LM4128AMFX-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 285μVp-p
Voltage - Input 3.4 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054434-LM4128AMFX-3.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4128AMFX-3.0/NOPB CAD Model

Description

Product Overview: LM4128AMFX-3.0/NOPB

The LM4128AMFX-3.0/NOPB is a precision micropower series voltage reference from Texas Instruments, renowned for its high accuracy and low power consumption. This device is specifically designed to cater to the stringent requirements of battery-powered and energy-sensitive applications where stable and precise voltage references are crucial.

Key Features

  • Precision Voltage: The LM4128AMFX-3.0/NOPB offers a fixed 3.0V output with an impressive initial accuracy of ±0.1% (max) and a temperature coefficient of 20 ppm/°C (max) over the entire industrial temperature range of −40°C to +125°C.
  • Low Power Consumption: This voltage reference operates with a very low quiescent current of 30 μA (typical), making it ideal for battery-operated devices where power efficiency is a priority.
  • Small Form Factor: The device comes in a compact SOT-23 package, which is perfect for space-constrained applications.
  • Stability: It can be used with capacitive loads up to 10 μF without oscillation, providing design flexibility and ease of use.
  • No Output Capacitor Required: The LM4128AMFX-3.0/NOPB is stable without an output capacitor, simplifying design and reducing component count.
  • Wide Operating Current Range: The device supports an operating current range from 60 μA to 15 mA.

Applications

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Medical instruments
  • Automotive electronics
  • Industrial process control systems
  • Precision instrumentation

The LM4128AMFX-3.0/NOPB is also characterized by its robustness, with a lead-free finish and RoHS compliance, denoted by the 'NOPB' suffix in the part number. This ensures that the product meets current environmental standards for electronic components.

Overall, the LM4128AMFX-3.0/NOPB voltage reference from Texas Instruments is an excellent choice for designers looking for a highly accurate, low-power, and easy-to-use voltage reference that can be integrated into a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4679 $51.8259
50+ $2.0250 $101.2500
77+ $1.9617 $151.0509
106+ $1.8984 $201.2304
137+ $1.8351 $251.4087
183+ $1.6453 $301.0899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess