EN
  • EN
  • DE

RR1220S-R33-F

Part No RR1220S-R33-F
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183939-RR1220S-R33-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RR1220S-R33-F CAD Model

Description

The Susumu RR1220S-R33-F is a precision low-value resistor specifically designed for current sensing applications requiring high accuracy and reliability. Manufactured by Susumu, a leading provider of thin film resistor technology, this component ensures optimal performance in critical electronic circuits.

Applications:

  • Current Sensing Circuits: Utilized for precise current measurement in various electronic applications.
  • Power Management Systems: Integrated into power supplies and voltage regulators for accurate current monitoring.
  • Motor Control: Employed in motor control circuits to measure and regulate motor current.
  • Battery Management Systems (BMS): Used in BMS to monitor and control charging and discharging currents.
  • Overcurrent Protection: Applied in circuits to protect against excessive current flow.

Features:

  • Thin Film Technology: Offers superior precision and stability due to the thin film resistive element.
  • Low Resistance Value: Designed for low resistance values to minimize power dissipation.
  • Tight Tolerance: Provides a narrow resistance tolerance for accurate current measurement.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance variations over a wide temperature range.
  • Surface Mount Design: Facilitates easy and efficient assembly using automated manufacturing processes.

Benefits:

  • Accurate Current Measurement: Enables precise and reliable current sensing in critical applications.
  • Reduced Power Dissipation: Minimizes energy loss, improving overall system efficiency.
  • Stable Performance: Maintains consistent resistance values over temperature and time.
  • Compact Design: Allows for high-density circuit board layouts.
  • Enhanced Reliability: Ensures long-term stability and consistent performance in demanding environments.

Additional Details:

The RR1220S series is known for its exceptional electrical characteristics and robust construction. The 'R33' in the part number indicates a resistance value of 0.33 Ohms. The 'F' likely represents the tolerance code. This resistor is designed for surface mount technology (SMT) assembly, making it suitable for automated production lines. The thin film construction guarantees excellent electrical characteristics, including low noise and high linearity. Susumu’s advanced sputtering techniques result in a homogeneous and highly controlled resistive layer, ensuring consistent and reliable performance. They are commonly used in applications that demand high precision and stability, such as in power management circuits, motor drives, and battery chargers.

You May Also Be Interested in

Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess