EN
  • EN
  • DE
Part No S218
Manufacturer Swanstrom Tools USA
Catalog Tools
Description CUTTER MINI ANGLE SUPERFLSH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Wire Cutters
Mfr Swanstrom Tools USA
Series Super Tools™
Package Bulk
Product Status Active
Type Tip (End)
Shape Angled, 45°
Cut Edge Semi Flush
Features ESD Safe
Capacity 22 AWG
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.20.6060
Win Source Part Number 305296-S218
Ultra Librarian 3D Model Ultra Librarian S218 CAD Model

Description

The Super Tools™ S218 wire cutters from Swanstrom Tools USA are a versatile tool for any wire cutting application.

  • Cutting Type: Tip (end) cutting type
  • ESD Safe: ESD safe feature
  • Shape: Angled, 45° shape
  • Capacity: 22 AWG
  • Cut Edge: Semi flush cut edge

You May Also Be Interested in

3M
3M SECUREFIT 500 SERIES SF501AS-
Need more? Email Us
Belden Inc.
SECURITY SHIELD TOOL
Need more? Email Us
Seekonk Precision Tools
TORQUE WRENCH
Need more? Email Us
Panduit Corp
TOOL METAL TAPE EMBOSSING
Need more? Email Us
American Hakko Products, Inc.
LEAD TERMINATOR CUTS AND BENDS A
Need more? Email Us
ECG
CONTACT CLEANER/LUBE 10OZ
Lowest to $21.9800
TE Connectivity
G4ODC5 OUTPUT MODULE, DC, 5 / Tool for
Need more? Email Us
Wiha
COMBINATION RATCHET WRENCH 1-3/1 / Combination, Ratcheting Wrench 1-3/16" Length
Lowest to $3.6214
American Hakko Products, Inc.
EXTRACTOR,PLCC SOCKET,84 PIN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2552 $60.5104
5+ $24.8256 $124.1280
8+ $24.0494 $192.3952
10+ $23.2733 $232.7330
13+ $22.4982 $292.4766
18+ $20.1709 $363.0762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess