EN
  • EN
  • DE
Part No S710
Manufacturer Swanstrom Tools USA
Catalog Tools
Description CUTTER OVAL BEVEL / Side (Diagonal) Cutter Oval 6.50" (165.1mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools>Wire Cutters
Mfr Swanstrom Tools USA
Series Super Tools™
Package Bulk
Type Side (Diagonal)
Shape Oval
Length - Overall 6.50" (165.1mm)
Features ESD Safe
Weight -
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.20.6060
Standard Package 1 pcs
Win Source Part Number 1383377-S710
Ultra Librarian 3D Model Ultra Librarian S710 CAD Model

Description

The 1383377-S710 is a wire cutter from the Super Tools™ series by Swanstrom Tools USA.

  • Tool Type: Wire Cutter
  • Type: Side (Diagonal) Cutter
  • Features: ESD Safe
  • Overall Length: 6.50" (165.1mm)
  • Shape: Oval

You May Also Be Interested in

Belden Inc.
SECURITY SHIELD TOOL
Need more? Email Us
Swanstrom Tools USA
CUTTER
Lowest to $1.6817
JST Sales America Inc.
TOOL HAND CRIMPER SLC-21T-2.0
Need more? Email Us
3M
3M SECUREFIT 500 SERIES SF501AS-
Need more? Email Us
3M
SCOTCH-BRITE DEBURR & FINISH PRO / X Dia
Need more? Email Us
Panduit Corp
TOOL METAL TAPE EMBOSSING
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER 22-26AWG SIDE
Need more? Email Us
Seekonk Precision Tools
TORQUE WRENCH
Need more? Email Us
Dremel
DIAMOND WHEEL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess