EN
  • EN
  • DE

SFCA008GH1AA1TO-C-DB-216-STD

Part No SFCA008GH1AA1TO-C-DB-216-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 8GB SLC / Memory Card CFast 8GB SLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series F-600
Package Bulk
Product Status Not For New Designs
Memory Type CFast
Memory Size 8GB
Technology SLC
Temperature Range - Operating 0°C ~ 70°C
Base Product Number SFCA008
Other Names 605392
Standard Package 1
MSL Level Not Applicable
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243190-SFCA008GH1AA1TO-C-DB-216-STD
Ultra Librarian 3D Model Ultra Librarian SFCA008GH1AA1TO-C-DB-216-STD CAD Model

Description

The Swissbit SFCA008GH1AA1TO-C-DB-216-STD is an SLC (Single Level Cell) CFast memory card with a capacity of 8GB, designed for use in electronic devices.

  • Memory Card Type: CFast
  • Technology: SLC (Single Level Cell)
  • Capacity: 8GB
  • Temperature Range: 0°C to 70°C
  • Packaging: Bulk
  • Standard Package: 1
  • Series: F-600
  • Lifecycle Status: Not recommended for new designs

You May Also Be Interested in

Wintec Industries
MEMORY CARD COMPACTFLASH 2GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 1.5GB
Need more? Email Us
Apacer
MEM CARD COMPACTFLASH 16GB SLC
Need more? Email Us
Delkin Devices, Inc.
MEMORY CARD SD 4GB 10 UHS 1 SLC
Need more? Email Us
WAGO Corporation
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
Viking Tech
MEM CARD MICROSD 1GB CLASS 6 SLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 4GB SLC
Need more? Email Us
Bridgetek Pte Ltd.
MEMORY CARD MICROSD 8GB CLASS 6
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess