EN
  • EN
  • DE

LY A676 BIN1:T1-4-0-20

Part No LY A676 BIN1:T1-4-0-20
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1073271-LY A676 BIN1:T1-4-0-20
Ultra Librarian 3D Model Ultra Librarian LY A676 BIN1:T1-4-0-20 CAD Model

Description

The LY A676 BIN1:T1-4-0-20 is a high-efficiency LED manufactured by OSRAM Opto Semiconductors Inc. It's part of the Advanced Power TOPLED series, known for its compact size and excellent light output. This LED is designed for a variety of lighting applications where high brightness and energy efficiency are important.

Applications:

  • Automotive lighting (e.g., interior lighting, dashboard illumination)
  • Signage and advertising displays
  • Backlighting for LCD screens
  • General lighting
  • Indicator lights
  • Consumer electronics

Features:

  • High luminous efficacy
  • Compact package size
  • Long lifespan
  • Wide viewing angle
  • RoHS compliant
  • High reliability

Benefits:

  • Energy savings due to high efficiency
  • Space-saving design
  • Reduced maintenance costs
  • Uniform light distribution
  • Environmentally friendly
  • Stable performance over time

Additional Details:

The 'LY' indicates that this is a yellow LED. The 'A676' refers to the specific package and performance characteristics. The 'BIN1' designation indicates the brightness bin of the LED, ensuring consistent light output across different units. The 'T1-4-0-20' likely refers to specific electrical and optical characteristics, such as the forward voltage and color temperature. The TOPLED package allows for efficient heat dissipation, contributing to the LED's long lifespan and reliability. It is a surface mount device (SMD) and designed for automated assembly processes.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.1379
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Lowest to $0.0215
Lite-On Inc.
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
KIWI
Lowest to $0.0839
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lumileds
Lowest to $1.6320

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess