EN
  • EN
  • DE

SFCA008GH1AD1TO-I-GS-216-STD

Part No SFCA008GH1AD1TO-I-GS-216-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 8GB MLC / Memory Card CFast 8GB MLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series F-50
Package Bulk
Product Status Obsolete
Memory Type CFast
Memory Size 8GB
Technology MLC
Temperature Range - Operating -40°C ~ 85°C
Other Names 1052-1326,605628,SFCA008GH1AD1TO-I-GS-216-STD
Standard Package 1
MSL Level Not Applicable
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243212-SFCA008GH1AD1TO-I-GS-216-STD
Ultra Librarian 3D Model Ultra Librarian SFCA008GH1AD1TO-I-GS-216-STD CAD Model

Description

The F-50 CFast memory card has a memory size of 8GB and is manufactured by Swissbit.

  • Memory Card Type: CFast
  • Memory Size: 8GB
  • Temperature Range: -40°C to 85°C
  • Technology: MLC
  • Standard Package: 1
  • Package: Bulk
  • Series: F-50
  • Win Source Part Number: 1243212-SFCA008GH1AD1TO-I-GS-216-STD
  • Lifecycle Status: Obsolete
  • ECCN: 3A991B1A

You May Also Be Interested in

Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Kingston
128GB MICROSDXC CANVAS SELECT PL
Need more? Email Us
SanDisk
MEMORY CARD FLASH 1.5GB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 4GB SLC
Need more? Email Us
WAGO Corporation
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
Apacer
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 32GB 10 UHS 1 MLC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess