EN
  • EN
  • DE

SFCA240GH3AA2TO-I-OC-226-STD

Part No SFCA240GH3AA2TO-I-OC-226-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 240GB MLC / Memory Card CFast 240GB MLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series F-60
Package Bulk
Product Status Not For New Designs
Memory Type CFast
Memory Size 240GB
Technology MLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFCA240
Other Names 606508,1052-1386
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243204-SFCA240GH3AA2TO-I-OC-226-STD
Ultra Librarian 3D Model Ultra Librarian SFCA240GH3AA2TO-I-OC-226-STD CAD Model

Description

The SFCA240GH3AA2TO-I-OC-226-STD is an industrial-grade CompactFlash card manufactured by Swissbit NA Inc. This CompactFlash card is designed for demanding applications requiring high reliability, endurance, and performance in harsh environments.

Applications

  • Industrial PCs
  • Embedded systems
  • Medical equipment
  • Automation systems
  • Transportation systems
  • Surveillance systems

Features

  • Capacity: 240GB
  • Form Factor: CompactFlash
  • Interface: IDE/PATA
  • Operating Temperature: -40°C to +85°C (Industrial Temperature)
  • Advanced Flash Management: Includes wear leveling, bad block management, and error correction code (ECC) for increased reliability and lifespan.
  • Data Protection: Features such as power fail protection to prevent data loss during unexpected power outages.
  • High Performance: Designed for fast data transfer rates to support demanding applications.
  • Endurance: High endurance with optimized NAND flash management.

Benefits

  • Reliable Data Storage: Ensures data integrity and availability in harsh industrial environments.
  • Long Lifespan: Extends the operational life of systems due to the card's high endurance and advanced flash management.
  • High Performance: Enables fast and efficient data processing, reducing bottlenecks in critical applications.
  • Reduced Downtime: Minimizes the risk of data loss and system failures, leading to less downtime and maintenance costs.
  • Wide Operating Temperature Range: Suitable for deployment in extreme temperature conditions without performance degradation.

Additional Details

The SFCA240GH3AA2TO-I-OC-226-STD CompactFlash card utilizes high-quality NAND flash memory and advanced controller technology. It supports various security features and complies with industry standards for shock, vibration, and humidity. The 'OC' likely denotes specific options or configurations tailored for certain applications. The '226' likely refers to a specific firmware or hardware revision. This industrial CompactFlash card is designed to withstand extreme conditions and deliver consistent performance over its long lifespan, making it ideal for critical embedded and industrial applications where data integrity and reliability are paramount.

You May Also Be Interested in

Swissbit NA Inc.
MEM CARD COMPACTFLASH 256MB SLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 32MB
Need more? Email Us
ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us
Delkin Devices, Inc.
MEMORY CARD SD 4GB 10 UHS 1 SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 32GB 10 UHS 1 MLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 256MB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess