EN
  • EN
  • DE

35RAPC2AH3

Part No 35RAPC2AH3
Manufacturer Switchcraft Inc.
Catalog Barrel - Audio Connectors
Description CONN JACK MONO 3.5MM R/A / Conn 3.5MM Mono Jack F 2 POS Solder RA Thru-Hole 2 Terminal 1 Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Switchcraft Inc.
Series 35
Packaging Bulk
Connector Type Phone Jack
Gender Female
Signal Lines Mono
Industry Recognized Mating Diameter 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter 0.142" (3.60mm)
Number of Positions/Contacts 2 Conductors, 3 Contacts
Internal Switch(s) Single Switch
Mounting Panel Mount, Through Hole, Right Angle
Termination Solder
Shielding Unshielded
Features Mounting Hardware, Thread Lock
Contact Material - Plating Silver
Body Material Brass
Body Color Silver, Black
Includes 3 pcs - 1 Connector, 1 Nut, 1 Washer
Housing Material Polybutylene Terephthalate (PBT)
Contact Material Copper Alloy
Thread Size M6
Win Source Part Number 793952-35RAPC2AH3
Popularity Medium
Supply and Demand Status Limited
Family Name 35RAPC
Introduction Date January 16, 1998
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 35RAPC2AH3 CAD Model

Description

The Switchcraft Inc. 793952-35RAPC2AH3 is a phone jack connector.

  • Housing Material: Polybutylene Terephthalate (PBT)
  • Contact Material: Copper Alloy
  • Mounting Style: Panel Mount, Through Hole, Right Angle
  • Included: 3 pcs - 1 Connector, 1 Nut, 1 Washer
  • Conductors: 2
  • Contacts: 3
  • Signal Line: Mono
  • Thread Size: M6
  • Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
  • Shielded: Yes
  • Contact Plating: Silver
  • Connector Type: Female
  • Body Color: Silver and Black
  • Supply and Demand Status: Limited
  • Termination: Solder
  • Introduction Date: January 16, 1998
  • ECCN: EAR99
  • Origin: Taiwan
  • Estimated EOL Date: 2027

You May Also Be Interested in

Switchcraft Inc.
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Kycon, Inc.
CONN JACK STEREO 3.5MM PCB R/A
Need more? Email Us
Switchcraft Inc.
CONN MIC RCPT MONO PNL MNT
Need more? Email Us
Switchcraft Inc.
CONN JACK STEREO 6.35MM PNL MNT
Need more? Email Us
Neutrik
NF2D-9 Fiber Optic Connectors
Need more? Email Us
Neutrik
NMPMM Fiber Optic Connectors
Need more? Email Us
Switchcraft Inc.
CONN RCA PLUG MONO R/A 2COND 3PC
Need more? Email Us
Switchcraft Inc.
CONN JACK MONO 6.35MM PNL MNT
Need more? Email Us
Amphenol
1/4\
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess