EN
  • EN
  • DE

46206LFRX

Part No 46206LFRX
Manufacturer Switchcraft Inc.
Catalog Slide Switches
Description SWITCH SLIDE DPDT 3A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit DPDT
Contact Timing Non-Shorting (BBM)
Switch Function On-On (Line Voltage Selector)
Current Rating (Amps) 3A (AC), 500mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Screwdriver Slot
Actuator Length Flush
Contact Material Copper Alloy
Mounting Type Panel Mount
Termination Style Solder Lug
Features 115V-230V Marking
Temperature Range - Operating -20°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559677-46206LFRX
Ultra Librarian 3D Model Ultra Librarian 46206LFRX CAD Model

Description

N

You May Also Be Interested in

Apem Inc.
SWITCH SLIDE SPDT 100MA 30V
Need more? Email Us
Apem Inc.
SWITCH SLIDE SPDT 3A 30V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Lowest to $18.0731
CW Industries
SWITCH SLIDE DP3T 500MA 125V
Need more? Email Us
C&K Components
SWITCH SLIDE DPDT 6A 120V
Need more? Email Us
NKK Switches
MINIATURE SLIDE
Need more? Email Us
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess