EN
  • EN
  • DE
  • IT

SUSBX

Part No SUSBX
Manufacturer Switchcraft Inc.
Catalog USB, DVI, HDMI Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>USB, DVI, HDMI Connectors
Mfr Switchcraft Inc.
Package Bulk
Product Status Obsolete
Connector Type USB-A (USB TYPE-A)
Number of Contacts 4
Gender Receptacle
Mounting Type Through Hole, Right Angle
Mounting Feature Horizontal
Termination Solder
Features Board Lock
Number of Ports 1
Mating Cycles 1500
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Copper Alloy
Material Flammability Rating UL94 V-0
Insulation Color Black
Other Names SC2058,SUSBX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1285026-SUSBX
Ultra Librarian 3D Model Ultra Librarian SUSBX CAD Model

Description

The Switchcraft Inc. SUSBX is a USB-A connector designed for use in a variety of electronic applications.

  • Feature: Board Lock
  • Design: Shielded
  • Contact Finish: Gold
  • Termination: Solder
  • Current Rating: -
  • Voltage Rating: -
  • Mounting Feature: Horizontal
  • Mounting Type: Through Hole, Right Angle
  • Mating Cycles: 1500
  • Material Flammability Rating: UL94 V-0
  • Material: Copper Alloy
  • Quantity: 1
  • Contacts: 4
  • Status: Obsolete

You May Also Be Interested in

Shouhan Science and Technology Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Right Angle
Lowest to $0.0495
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount
Lowest to $0.2053
Molex, LLC
46765-2301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1642
Wch
Power Receiver Controller 100W ESSOP-10-150mil-1mm Power Management - Specialized RoHS
Lowest to $0.2649
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.0903
Molex, LLC
48409-0003 Molex USB Connectors USB 3.0 F/A Vert REC Stacked 15u' datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
48037-1000 Molex USB Connectors TYPE A RA SHLDED PLG SMT AU datasheet, inventory, & pricing.
Lowest to $1.0187
Conxall/Switchcraft
ADAPTER HDMI RCPT TO RECT HDR
Need more? Email Us
Molex, LLC
SMD USB, DVI, HDMI Connector Assemblies RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess