EN
  • EN
  • DE

S17901

Part No S17901
Manufacturer Switchcraft Inc.
Catalog Washers - Bushing, Shoulder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers
Mfr Switchcraft Inc.
Package Bulk
Type Flat
Thread/Screw/Hole Size 1/4"
Diameter - Inside 0.250" (6.35mm) 1/4"
Diameter - Outside 0.438" (11.13mm) 7/16"
Thickness 0.015" (0.38mm)
Plating Nickel
Material Steel
Other Names SC2807,S17901
Standard Package 500
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.22.0000
Win Source Part Number 1275017-S17901
Ultra Librarian 3D Model Ultra Librarian S17901 CAD Model

Description

The S17901 is a flat washer from Switchcraft Inc.

  • Thickness: 0.015" (0.38mm)
  • Diameter: 0.438" (11.13mm) 7/16"
  • Material: Steel
  • Plating: Nickel
  • Package Type: Bulk
  • Standard Package: 500
  • Thread/Screw/Hole Size: 1/4"
  • Applications: Hardware, fasteners, and accessories

You May Also Be Interested in

Keystone Electronics
WASHER SHOULDER #2 NYLON
Need more? Email Us
Bivar Inc.
Need more? Email Us
Keystone Electronics
#4 Split Lock Washer 0.031" (0.79mm) 1/32" Thick Steel Zinc
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 NYLON
Need more? Email Us
Panduit Corp
Need more? Email Us
Switchcraft Inc.
Lowest to $0.6713
Essentra Components
SHOULDER WASHER .315 ID .630 OD / Shoulder Washer Thick Nylon
Lowest to $0.0864
Panduit Corp
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $7.3955

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess