EN
  • EN
  • DE

SPP1013S52RG

Part No SPP1013S52RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339024-SPP1013S52RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP1013S52RG CAD Model

Description

The SPP1013S52RG is a power MOSFET manufactured by SYNC POWER Crop. This component is designed for a variety of power management and switching applications, offering efficient performance and robust reliability. Its key features include a low on-resistance (RDS(on)) and fast switching capabilities, making it suitable for use in high-frequency power conversion circuits.

Applications

  • DC-DC Converters: Commonly used in DC-DC converters to regulate voltage levels efficiently.
  • Synchronous Rectification: Ideal for synchronous rectification in power supplies to improve overall efficiency.
  • Motor Control: Used in motor control circuits for power switching and speed regulation.
  • LED Lighting: Employed in LED lighting systems for efficient power delivery and dimming control.
  • Power Adapters: Found in power adapters for laptops, mobile devices, and other electronic equipment.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and maximizes efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance in high-frequency applications.
  • Avalanche Energy Rated: Designed to withstand avalanche breakdown, enhancing reliability.
  • Lead-Free Package: Compliant with RoHS environmental standards.
  • Trench MOSFET Technology: Provides lower on-resistance and improved switching performance compared to traditional planar MOSFETs.

Benefits

  • High Efficiency: Low RDS(on) and fast switching contribute to high power conversion efficiency.
  • Reduced Heat Dissipation: Minimizes power losses, resulting in lower operating temperatures and improved system reliability.
  • Improved Performance: Fast switching speeds enable higher operating frequencies and better transient response.
  • Enhanced Reliability: Avalanche rating ensures robustness and protection against voltage spikes.
  • Environmentally Friendly: Lead-free package meets environmental regulations.

Additional Details

The specific electrical characteristics of the SPP1013S52RG, such as drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID), can be found in the manufacturer's datasheet. The device is typically available in a surface-mount package suitable for automated assembly. It's essential to consult the datasheet for precise operating conditions, thermal management guidelines, and safe operating area (SOA) curves to ensure reliable and efficient operation. The SPP1013S52RG is designed to provide optimal performance in a variety of power electronic applications where efficiency, reliability, and compact size are critical.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess