EN
  • EN
  • DE

SPP3402S23RGB

Part No SPP3402S23RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339072-SPP3402S23RGB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPP3402S23RGB CAD Model

Description

The SPP3402S23RGB is a power MOSFET produced by SYNC POWER Crop. It's engineered for high-efficiency power switching applications, providing a balance of performance and reliability. The MOSFET has a low on-resistance, reducing power losses and improving the overall efficiency of power conversion circuits. Its capacity to handle substantial current and voltage makes it appropriate for a variety of power management tasks.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • LED lighting systems
  • Motor control

Features:

  • Low on-resistance (RDS(on))
  • High current handling capability
  • High voltage rating
  • Fast switching speed
  • RoHS compliant
  • S23 surface mount package

Benefits:

  • Improved energy efficiency due to low RDS(on), decreasing power dissipation and heat generation.
  • Enhanced thermal performance enables cooler operation, resulting in greater product longevity.
  • Simplified circuit design owing to its robust characteristics and ease of use.
  • Compact size, facilitating integration into space-constrained applications.
  • Reliable performance even in demanding environments because of its high voltage and current handling.

Additional Details:

The SPP3402S23RGB incorporates low gate charge (Qg), ensuring rapid switching times and minimizing switching losses. Its avalanche capability offers additional protection against voltage spikes, increasing the overall reliability of power systems. The S23 surface mount package supports effective heat dissipation and streamlined assembly processes.

This MOSFET is particularly suitable for applications that need both high efficiency and a small form factor. By utilizing advanced trench MOSFET technology, SYNC POWER Crop achieves an ideal equilibrium between low on-resistance, high current capability, and fast switching speeds. This makes the SPP3402S23RGB an excellent choice for modern power electronics designs. The device is engineered to maintain consistent and reliable performance across a broad temperature range, guaranteeing stable functionality under varied conditions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess