EN
  • EN
  • DE

HCB2012KF-221T20

Part No HCB2012KF-221T20
Manufacturer TA-I
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061878-HCB2012KF-221T20
Categories OEM Parts(F-I)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCB2012KF-221T20 CAD Model

Description

The HCB2012KF-221T20 is a multilayer chip bead inductor manufactured by TA-I. This component is designed for noise suppression and filtering in various electronic circuits. It is commonly used to reduce electromagnetic interference (EMI) and radio frequency interference (RFI) in power supplies, signal lines, and data communication circuits.

Applications:

  • Power Supplies: Used in power supplies for noise filtering and decoupling.
  • Signal Lines: Employed in signal lines to reduce EMI and RFI.
  • Data Communication Circuits: Suitable for data communication circuits to improve signal integrity.
  • Consumer Electronics: Utilized in consumer electronics devices, such as smartphones, tablets, and laptops, for noise suppression.
  • Automotive Electronics: Used in automotive electronics systems for filtering noise and protecting sensitive components.

Features:

  • Multilayer Construction: Features a multilayer construction for high impedance and effective noise suppression.
  • Small Size: Compact size for space-saving design in electronic devices.
  • High Current Capability: Capable of handling high current levels without saturation.
  • Surface Mount Technology (SMT): Designed for surface mount assembly on printed circuit boards (PCBs).
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Effective Noise Suppression: Provides effective noise suppression and filtering in various electronic circuits.
  • Reduced EMI/RFI: Minimizes electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Improved Signal Integrity: Enhances signal integrity in data communication circuits.
  • Space-Saving Design: Compact size allows for space-saving design in electronic devices.
  • Easy Assembly: Surface mount technology simplifies assembly on PCBs.

Additional Details:

The HCB2012KF-221T20 chip bead inductor features an impedance of 220 ohms at 100 MHz and a rated current of 2A. It is designed for operation in a wide temperature range. The inductor's small size and high performance make it suitable for use in a variety of applications.

When selecting the HCB2012KF-221T20, engineers should consider the specific requirements of their application, including impedance, rated current, and operating frequency. Proper PCB layout is essential to minimize noise and ensure optimal performance. The inductor should be placed close to the noise source to provide effective noise suppression.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Dell
Need more? Email Us
Harris Corporation
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess