EN
  • EN
  • DE

RM02FTN2403

Part No RM02FTN2403
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296505-RM02FTN2403
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM02FTN2403 CAD Model

Description

The RM02FTN2403 is a thick film chip resistor manufactured by TA-I Technology. It is designed for general-purpose applications in electronic circuits where stable and reliable resistance is required. This resistor is commonly used in various electronic devices for current limiting, voltage division, and pull-up/pull-down configurations.

Applications

  • Current Limiting: Used to limit current flow in LED circuits and other sensitive components.
  • Voltage Division: Creates specific voltage levels in circuits for biasing transistors and operational amplifiers.
  • Pull-up/Pull-down Resistors: Provides a defined logic level for digital inputs, preventing floating states.
  • Filtering Circuits: Used in conjunction with capacitors to create low-pass and high-pass filters.
  • General-Purpose Resistance: Provides a specific resistance value in a wide range of electronic circuits.

Features

  • Resistance Value: 240 kΩ (2403 indicates 240 x 10^3 ohms).
  • Tolerance: Typically ±1% or ±5%, depending on the specific grade. Check datasheet for exact value.
  • Power Rating: Typically 1/20W (0.05W), suitable for low-power applications.
  • Temperature Coefficient of Resistance (TCR): Low TCR ensures stable resistance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for easy and efficient mounting on PCBs using automated assembly processes.

Benefits

  • Precise Resistance: Provides accurate resistance values, ensuring the proper functioning of electronic circuits.
  • Stable Performance: Maintains stable resistance over a wide range of operating conditions, enhancing reliability.
  • Compact Size: The small chip size allows for high-density circuit designs.
  • Easy Assembly: Designed for automated SMT assembly, reducing manufacturing costs and improving efficiency.
  • RoHS Compliant: Meets environmental regulations, ensuring safe and eco-friendly operation.

Technical Specifications

The RM02FTN2403 is a thick film chip resistor with a resistance value of 240 kΩ. It is available in a 0402 package size. The resistor typically has a power rating of 1/20W and is designed for surface mount applications. The operating temperature range is generally from -55°C to +155°C. The exact specifications should be verified using the manufacturer's datasheet.

This resistor is a reliable and versatile component for a wide range of electronic applications, providing stable resistance and easy integration into modern circuit designs.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess