EN
  • EN
  • DE

RM04JTN513

Part No RM04JTN513
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296532-RM04JTN513
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM04JTN513 CAD Model

Description

The RM04JTN513 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. Designed for general-purpose applications, this resistor provides stable and reliable resistance in a compact surface-mount package. The RM04JTN513 boasts excellent performance characteristics, making it suitable for use in various electronic circuits.

Applications

  • Consumer electronics (e.g., TVs, radios, audio equipment)
  • Industrial control systems (e.g., PLCs, motor controls)
  • Medical devices (e.g., patient monitoring, diagnostics)
  • Telecommunications (e.g., routers, switches)
  • Power supplies (e.g., AC-DC converters, DC-DC converters)
  • Automotive electronics (e.g., engine control, infotainment)

Features

  • Small Size: The RM04JTN513 comes in a compact 0402 package, saving valuable board space.
  • Thick Film Technology: Utilizes a thick film resistive element, ensuring stable performance and reliability.
  • Standard Tolerance: Offers a standard tolerance, suitable for many general applications.
  • Wide Resistance Range: Available in a variety of resistance values to suit different circuit requirements.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.
  • Good Stability: Provides stable resistance values over a wide range of operating temperatures and humidity levels.

Benefits

  • Space Saving: The small package size allows for high-density circuit designs.
  • Reliable Performance: The thick film technology ensures stable and consistent performance over time.
  • Versatile Application: Suitable for a wide range of applications due to its various resistance values and performance characteristics.
  • Environmentally Friendly: RoHS compliance ensures that the resistor is free from hazardous substances.
  • Cost-Effective: Provides a balance of performance and price, making it a cost-effective solution for various applications.

Additional Details

The RM04JTN513 has a resistance value of 51 kOhms. The power rating is typically 1/16W. The tolerance is 5%. The operating temperature range is -55°C to +155°C. The resistor is available in tape and reel packaging for automated assembly. The termination finish is typically matte tin, which provides excellent solderability. The RM04JTN513 is designed for reflow soldering processes. It meets industry standard requirements for surface mount resistors. The resistor's compact size and robust construction make it a reliable choice for various electronic applications where space and performance are critical.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess