EN
  • EN
  • DE

RM10FTN1R00

Part No RM10FTN1R00
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296563-RM10FTN1R00
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM10FTN1R00 CAD Model

Description

The RM10FTN1R00 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. It is a surface-mount resistor designed for various general-purpose applications requiring precise resistance. These resistors are known for their reliability, stability, and compact size, making them suitable for automated assembly processes.

Applications

  • Current Sensing: Used in power supplies and battery management systems.
  • General Purpose Resistance: Applications requiring a low-value resistor.
  • Voltage Dividers: Provides precise voltage division in various electronic circuits.
  • Signal Termination: Minimizes signal reflections and ensures signal integrity.
  • Calibration Circuits: Used in precision measurement and calibration equipment.

Features

  • Resistance Value: 1.0 Ohm
  • Tolerance: Typically ±1% or ±5%, depending on the specific variant.
  • Power Rating: Typically 0.125W (1/8W) or 0.1W, depending on size.
  • Temperature Coefficient of Resistance (TCR): Usually ±100 ppm/°C or ±200 ppm/°C.
  • Operating Temperature Range: -55°C to +155°C.
  • Package Size: 0603 (1608 metric), but check datasheet to confirm.
  • Termination: Wraparound termination for enhanced solder joint reliability.
  • Construction: Thick film resistor element on a ceramic substrate.

Benefits

  • High Stability: Provides consistent performance over a wide range of operating conditions.
  • Compact Size: Allows for high-density circuit designs, saving valuable board space.
  • Excellent Reliability: Ensures long-term performance and reduces the risk of failures.
  • Cost-Effective: Offers a balance between performance and price, making it suitable for various applications.
  • Easy to Assemble: Surface-mount design allows for automated placement and soldering, reducing manufacturing costs.
  • Wide Resistance Range: Available in a broad range of resistance values to meet diverse circuit requirements.

Additional Details

The RM10FTN1R00 conforms to RoHS (Restriction of Hazardous Substances) standards, ensuring compliance with environmental regulations. The thick film resistor element is made of a resistive material, and its resistance is precisely trimmed to achieve the desired value. The wraparound termination provides enhanced mechanical strength and solderability. This resistor is typically supplied on tape and reel for automated assembly.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess