EN
  • EN
  • DE

RM12FTN1503

Part No RM12FTN1503
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296589-RM12FTN1503
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RM12FTN1503 CAD Model

Description

The RM12FTN1503 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. This component belongs to the RM series, a popular choice for surface mount applications requiring reliable and precise resistance. The '1503' designation indicates a resistance value of 150kΩ (15 x 10^3 ohms). As a thick film resistor, it's designed for automated assembly, enhancing manufacturing efficiency.

Applications

  • Consumer Electronics: Commonly found in devices such as audio equipment, set-top boxes, and remote controls, where precise resistance is needed for signal conditioning and current limiting.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor drives, and process control instrumentation.
  • Power Supplies: Employed in voltage regulators, current limiters, and overvoltage protection circuits.
  • Automotive Electronics: Integrated into electronic control units (ECUs), sensors, and lighting systems.
  • Medical Devices: Applied in diagnostic equipment, patient monitoring systems, and infusion pumps.

Features

  • Thick Film Construction: Ensures high stability, reliability, and long-term performance.
  • Surface Mount Technology (SMT): Facilitates automated assembly and high-density circuit design.
  • Compact Footprint: Allows for efficient use of PCB space.
  • Precise Resistance Value: Provides accurate and consistent resistance, crucial for sensitive circuits.
  • RoHS Compliance: Meets environmental regulations, reducing hazardous substances in electronics.

Benefits

  • Consistent Performance: Maintains stable resistance over a wide temperature range and operating conditions.
  • Cost-Effective Assembly: Reduces manufacturing time and costs through automated placement.
  • Miniaturization: Enables smaller and more compact electronic products.
  • Accurate Circuit Operation: Ensures precise voltage and current regulation for optimal performance.
  • Environmentally Friendly: Reduces the environmental impact of electronic products through RoHS compliance.

Additional Details

The RM12FTN1503 typically features a tolerance of 1% or 5%, depending on the grade. The power rating is generally 1/4W or 1/8W. The operating temperature range usually spans from -55°C to +155°C, making it suitable for a variety of environments. These resistors come in tape and reel packaging for automated pick-and-place machines. The resistor is composed of a ceramic substrate, a thick film resistive layer, and protective coatings. The terminations are made of solderable materials for reliable connections.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess