EN
  • EN
  • DE

TA0495A

Part No TA0495A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 915 MHz, 26 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1179694-TA0495A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0495A CAD Model

Description

The TA0495A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are electronic components used to selectively pass or reject specific frequencies in a signal. This particular filter is designed for use in radio frequency (RF) applications, offering excellent performance in signal filtering and noise reduction.

Applications

  • Wireless Communication Devices: Used in mobile phones, smartphones, and other wireless devices to filter unwanted signals and noise.
  • Remote Control Systems: Employed in remote control devices to improve signal reception and reduce interference.
  • GPS Receivers: Integrated into GPS devices for filtering out-of-band signals and enhancing positioning accuracy.
  • Satellite Communication Systems: Utilized in satellite communication equipment for signal processing and filtering.
  • Radio Broadcasting Equipment: Incorporated in radio transmitters and receivers to improve signal clarity and reduce interference.

Features

  • High Selectivity: Provides excellent selectivity, allowing desired frequencies to pass through while rejecting unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Compact Size: Small form factor suitable for use in compact electronic devices.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying manufacturing processes.
  • Stable Performance: Offers stable performance over a wide range of operating conditions.
  • Specific Frequency Range: Designed for a specific frequency range, providing optimal performance for that range.

Benefits

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference.
  • Enhanced System Performance: Improves overall system performance by reducing signal degradation.
  • Simplified Design: Simplifies system design by providing a compact and easy-to-integrate filtering solution.
  • Increased Reliability: Provides reliable performance over a wide range of operating conditions.
  • Reduced Manufacturing Costs: Simplifies manufacturing processes with its surface mount design.

Additional Details

The TA0495A SAW filter is typically available in a small surface mount package. It is designed to operate within a specific frequency range, which is critical for its proper function. The filter's performance characteristics, such as insertion loss, bandwidth, and rejection, are carefully designed to meet the requirements of the target application. It is manufactured using high-quality materials and processes to ensure long-term reliability and performance. The filter is often used in conjunction with other RF components to create a complete RF front-end solution. Detailed specifications and application notes are available from TAI-SAW TECHNOLOGY CO., LTD., providing comprehensive information for developers.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess