EN
  • EN
  • DE

TA0697A

Part No TA0697A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 1382.24 MHz, 40 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1167942-TA0697A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0697A CAD Model

Description

The TA0697A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. It is typically used in radio frequency (RF) applications, primarily in wireless communication systems to filter unwanted signals and improve signal quality. This SAW filter is known for its compact size, low insertion loss, and high selectivity.

Applications

  • Wireless Communication Systems
  • Radio Receivers
  • Radio Transmitters
  • Remote Control Systems
  • Wireless Security Systems
  • ISM Band Applications

Features

  • Surface Acoustic Wave (SAW) Technology
  • High Selectivity
  • Low Insertion Loss
  • Compact Size
  • Stable Performance
  • RoHS Compliant

Benefits

  • Improved Signal Quality: High selectivity filters out unwanted signals, improving overall signal quality.
  • Extended Battery Life: Low insertion loss minimizes power consumption in portable devices.
  • Reduced Product Size: Compact size allows for integration into smaller electronic devices.
  • Reliable Operation: Stable performance ensures consistent filtering characteristics.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally safe.

Additional Details

The TA0697A SAW filter operates at a specific center frequency designed for its target application. The specific frequency depends on the design parameters chosen during manufacturing. The filter's performance characteristics, including insertion loss, passband ripple, stopband attenuation, and group delay variation, are meticulously controlled to meet the stringent requirements of modern wireless communication systems. It is built using high-quality piezoelectric materials like lithium tantalate (LiTaO3) or lithium niobate (LiNbO3) to ensure optimal performance and stability. The component is often implemented in a surface-mount package which enables efficient and automated assembly during manufacturing. Its impedance is designed to match common RF circuit impedances, typically 50 ohms, to minimize reflections and maximize power transfer.

Impedance matching is crucial for optimal SAW filter performance. The input and output impedances of the filter must be properly matched to the surrounding circuitry to minimize signal reflections and ensure maximum power transfer. Often, external matching networks composed of inductors and capacitors are used to achieve the desired impedance match. The datasheet for the TA0697A will provide detailed information about its electrical characteristics and recommended impedance matching techniques.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess