EN
  • EN
  • DE

TA0705A

Part No TA0705A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 315 MHz, .6 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1209445-TA0705A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0705A CAD Model

Description

The TA0705A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. As mentioned before, SAW filters are electronic components used to selectively filter frequencies within a circuit. They are commonly used in radio frequency (RF) applications to isolate desired signals and reject unwanted noise or interference.

Applications

  • Wireless communication systems: Used in mobile phones, Wi-Fi routers, and Bluetooth devices to filter RF signals.
  • Television receivers: Employed in set-top boxes and television sets to filter broadcast signals.
  • Satellite communication systems: Found in satellite receivers and transceivers to filter RF signals.
  • Automotive electronics: Integrated into keyless entry systems and tire pressure monitoring systems (TPMS).
  • Industrial control systems: Used in remote control systems and wireless sensor networks.

Features

  • Sharp cut-off characteristics: Provides excellent selectivity and rejection of unwanted signals.
  • Low insertion loss: Minimizes signal attenuation and maximizes signal strength.
  • Small size and low profile: Suitable for space-constrained applications.
  • Surface mount technology (SMT): Enables easy and cost-effective assembly.
  • Stable performance over temperature: Ensures consistent performance across a wide temperature range.

Benefits

  • Improved signal quality: Enhances the clarity and strength of desired signals.
  • Reduced interference: Minimizes the impact of unwanted signals on system performance.
  • Increased system reliability: Ensures consistent performance and reduces the risk of signal loss or distortion.
  • Simplified design: Easy to integrate into existing circuits.
  • Cost-effective solution: Provides a high-performance filtering solution at a competitive price.

Additional Details

The TAI-SAW TECHNOLOGY TA0705A SAW filter is designed for specific RF applications. The center frequency, bandwidth, and insertion loss are critical parameters that determine its suitability for a particular application. Typically, detailed specifications regarding these parameters can be found in the TAI-SAW TECHNOLOGY datasheet for this specific model. SAW filters utilize piezoelectric materials to generate and detect acoustic waves, which are then used to filter the electrical signal. The filter's performance is highly dependent on the design and manufacturing process. Its small size and SMT package make it suitable for high-volume production and automated assembly.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess