EN
  • EN
  • DE

TB1115A

Part No TB1115A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 745 MHz, 66 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1209866-TB1115A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB1115A CAD Model

Description

The TB1115A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. The TB1115A is designed for use in wireless communication systems, offering excellent performance in terms of insertion loss, attenuation, and temperature stability.

Applications

  • Wireless communication systems
  • Mobile phones
  • Base stations
  • GPS receivers
  • Remote control systems
  • Wireless networking devices (e.g., Wi-Fi routers)

Features

  • Low insertion loss: Minimizes signal attenuation within the passband.
  • High attenuation: Provides excellent rejection of unwanted signals outside the passband.
  • Surface Mount Technology (SMT): Allows for automated assembly on printed circuit boards (PCBs).
  • Small size: Enables compact designs for portable devices.
  • Stable performance over temperature: Ensures reliable operation across a wide range of environmental conditions.
  • Designed for specific frequency bands: Optimizes performance for targeted applications.

Benefits

  • Improved signal quality: By filtering out unwanted noise and interference, the TB1115A enhances the signal-to-noise ratio (SNR) of wireless communication systems.
  • Increased range: The low insertion loss of the filter allows for greater transmission distances.
  • Enhanced reliability: The stable performance over temperature ensures consistent operation in various environments.
  • Reduced size and cost: The SMT package and compact design contribute to smaller and more cost-effective devices.
  • Better coexistence: The high attenuation of the filter helps to prevent interference between different wireless systems operating in close proximity.

Additional Details

The TB1115A SAW filter is typically characterized by its center frequency, bandwidth, insertion loss, passband ripple, and stopband attenuation. These parameters are critical for ensuring optimal performance in the intended application. The filter's impedance is also an important consideration for matching it to the surrounding circuitry.

SAW filters like the TB1115A are manufactured using specialized techniques that involve depositing thin films of piezoelectric materials onto a substrate. The filter's characteristics are determined by the design of the interdigital transducers (IDTs) that are patterned onto the piezoelectric material. These IDTs convert electrical signals into mechanical waves and vice versa. The precise design and manufacturing of the IDTs are crucial for achieving the desired filter performance.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess