EN
  • EN
  • DE
Part No 6A80
Manufacturer Taiwan Semiconductor
Catalog Schottky Diodes
Description Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 50V V(RRM), Silicon, DO-201AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package R
Diameter 7.2 mm
Element Configuration Single
Forward Current 6 A
Forward Voltage 520 mV
Length 9.1 mm
Max Forward Surge Current (Ifsm) 250 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 800 V
Max Surge Current 250 A
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 2
Packaging Cut Tape
Peak Reverse Current 10 µA
Polarity Standard
REACH SVHC No SVHC
Reverse Voltage 800 V
RoHS Compliant
Win Source Part Number 1039833-6A80
Categories Schottky Diodes
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6A80 CAD Model

Description

The 6A80 Schottky diode from Taiwan Semiconductor is a high-performance diode designed for general purpose applications.

  • Forward Voltage: 520mV
  • Forward Current: 6A
  • Reverse Voltage: 800V
  • Peak Reverse Current: 10µA
  • Mounting: through hole
  • Diameter: 7.2mm
  • Temperature Range: -65℃ to 150℃
  • Use: suitable for use in a variety of applications

You May Also Be Interested in

Infineon Technologies
Schottky Diodes & Rectifiers AF SCHOTTKY DIODE
Lowest to $4.3657
Taiwan Semiconductor
1 Independent 40V 550mV@2A 2A SOD-123W Single Diodes RoHS
Lowest to $0.1398
Infineon Technologies
BAT 60A E6327 Infineon Technologies Schottky Diodes & Rectifiers 10 V 3000 mA datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BAT 54-04W H6327 Infineon Technologies Schottky Diodes & Rectifiers AF SCHOTTKY DIODE datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BAT 64-04 E6327 Infineon Technologies Schottky Diodes & Rectifiers 40V 0.12A datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BAS 3010S-02LRH E6327 Infineon Technologies Schottky Diodes & Rectifiers Lw VF Schottky Diode datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BAS 4002A RPP E6327 Infineon Technologies Schottky Diodes & Rectifiers Low VF Schottky Diode Array 40V .2A datasheet, inventory, & pricing.
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
Diode 30V 1A Surface Mount SOD-323
Lowest to $0.0675
Infineon Technologies
BAT 15-04R E6152 Infineon Technologies Schottky Diodes & Rectifiers RF DIODES datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,818 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess