EN
  • EN
  • DE

ES1J F2

Part No ES1J F2
Manufacturer Taiwan Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822805-ES1J F2
Ultra Librarian 3D Model Ultra Librarian ES1J F2 CAD Model

Description

The ES1J F2 is a surface-mount fast recovery rectifier diode manufactured by Taiwan Semiconductor. It is designed for applications requiring efficient rectification and fast switching speeds. This diode is commonly used in various electronic circuits to convert AC voltage to DC voltage.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Inverters
  • DC-DC Converters
  • Freewheeling diodes in inductive circuits
  • General rectification purposes

Features

  • Fast recovery time: typically around 75 ns
  • High surge current capability
  • Low forward voltage drop
  • Surface-mount package (SMA)
  • High reliability

Benefits

  • Efficient rectification due to low forward voltage drop
  • Reduced switching losses due to fast recovery time
  • Ability to withstand high surge currents
  • Compact size for space-constrained applications
  • Long-term reliability in various operating conditions

Additional Details

The ES1J F2 is characterized by its fast recovery time, which is crucial for minimizing switching losses in high-frequency applications. The low forward voltage drop ensures efficient rectification, reducing power dissipation and improving overall circuit efficiency. Its high surge current capability allows it to withstand transient current spikes, protecting the diode from damage. The surface-mount (SMA) package enables easy assembly on printed circuit boards (PCBs), making it suitable for automated manufacturing processes. This diode is commonly used in switching mode power supplies to rectify the AC input voltage and provide a stable DC output voltage. In inverters, it's used to convert DC voltage to AC voltage. It also finds applications in DC-DC converters, where it's used to step up or step down the voltage level. As a freewheeling diode in inductive circuits, it prevents voltage spikes and protects other components from damage. The diode's high reliability ensures consistent performance over a wide range of operating conditions, making it suitable for demanding applications. The glass passivated chip junction contributes to the diode's overall robustness and reliability. The ES1J F2 complies with RoHS standards, making it environmentally friendly.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.1013 $58.2475
1,390+ $0.0832 $115.6480
2,150+ $0.0806 $173.2900
2,965+ $0.0780 $231.2700
3,830+ $0.0755 $289.1650
5,130+ $0.0676 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess