EN
  • EN
  • DE

GBLA06 C2

Part No GBLA06 C2
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (F - I)
Description Bridge Rectifier Glass Passivated Single 600V 4A 4-Pin Case GBL Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060483-GBLA06 C2
Categories OEM Parts(F-I)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GBLA06 C2 CAD Model

Description

The GBLA06 C2 is a surface mount glass passivated single-phase bridge rectifier manufactured by Taiwan Semiconductor. It is designed for efficient AC to DC power conversion in a compact form factor, making it suitable for modern electronic devices where space is a premium.

Applications

  • Power Adapters: Used in compact power adapters for mobile devices and other consumer electronics.
  • LED Lighting: Found in LED driver circuits to convert AC to DC for powering LEDs efficiently.
  • Small Appliances: Used in small household appliances like coffee makers and blenders to power their electronic control circuits.
  • Industrial Control Systems: Integrated into industrial control systems for providing DC power to various sensors and control components.
  • Battery Chargers: Employed in battery chargers for various types of batteries, ensuring reliable DC charging.

Features

  • Surface Mount Package: Enables automated assembly and reduces board space requirements.
  • Glass Passivated Diode Construction: Enhances reliability and performance in harsh environments.
  • High Surge Current Capability: Provides robust protection against surge currents and voltage spikes.
  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • RoHS Compliant: Meets environmental regulations by restricting the use of hazardous substances.

Benefits

  • Compact Design: Surface mount package allows for miniaturization of electronic devices.
  • High Reliability: Glass passivated diode construction ensures long-term reliability and stability.
  • Efficient Power Conversion: Low forward voltage drop leads to higher efficiency and reduced heat generation.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Environmentally Friendly: RoHS compliance demonstrates commitment to environmental sustainability.

Additional Details

The GBLA06 C2 features a repetitive peak reverse voltage of 600V, a maximum average forward rectified current of 1.5A, and a peak forward surge current of 50A. The maximum forward voltage drop is typically around 1.0V. It is typically packaged in a GBLA package and operates over a temperature range suitable for industrial applications (-55°C to +150°C).

This rectifier is designed for applications where space and performance are critical. Proper soldering techniques are essential for ensuring reliable surface mount assembly.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess