EN
  • EN
  • DE
  • IT

MBRF20150

Part No MBRF20150
Manufacturer Taiwan Semiconductor
Description Isolated 20.0 AMPS. Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1216398-MBRF20150
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF20150 CAD Model

Description

The MBRF20150 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It's designed for high-frequency switching power supplies, freewheeling diodes, and polarity protection applications. The Schottky barrier construction results in low forward voltage drop and fast switching speeds, improving efficiency and reducing power loss.

Applications

  • Switching Power Supplies: Used as a rectifier in high-frequency switching power supplies.
  • Freewheeling Diodes: Provides freewheeling action for inductive loads.
  • Polarity Protection: Prevents reverse polarity damage to circuits.
  • DC-DC Converters: Used as a rectifier in DC-DC converters.
  • Solar Power Systems: Used in bypass diodes to prevent hot-spotting in solar panels.

Features

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Reliability: Robust construction ensures long-term reliability.
  • RoHS Compliant: Environmentally friendly, adheres to RoHS standards.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power loss.
  • Reduced Heat Dissipation: Lower power loss results in reduced heat dissipation.
  • Enhanced System Performance: Fast switching speed enables high-frequency operation.
  • Increased System Reliability: High surge current capability protects against transient events.
  • Compact Design: Small package size allows for compact designs.

Additional Details

The MBRF20150 has a specified maximum average forward current and a maximum reverse voltage. The forward voltage drop is typically specified at a given forward current. The operating temperature range is an important consideration for thermal management. The device is typically available in a DO-220AC package. The device is designed to handle higher levels of current than standard diodes. The thermal resistance and maximum junction temperature need to be taken into account for proper thermal management and heat sinking.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess