EN
  • EN
  • DE

P6SMB30A-02 R4

Part No P6SMB30A-02 R4
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (O - R)
Description 600W, 30V, 5%, Unidirectional, TVS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980685-P6SMB30A-02 R4
Categories OEM Parts(O-R)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P6SMB30A-02 R4 CAD Model

Description

The P6SMB30A-02 R4 is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD). This TVS diode offers robust protection in a compact SMB package.

Applications

  • Protection of I/O Interfaces
  • Surge Protection in Consumer Electronics
  • Protection of sensitive circuits against ESD
  • Automotive applications
  • Telecommunication systems

Features

  • Surface Mount SMB Package
  • Glass passivated chip junction
  • Excellent clamping capability
  • Low incremental surge resistance
  • Typical IR less than 1μA above 10V
  • Fast response time: typically less than 1.0ps from 0 Volts to BV min
  • For devices with VBR ≥ 10V, ID are typically less than 5μA
  • High temperature soldering guaranteed: 260°C/10 seconds at terminals
  • Plastic material has UL flammability classification 94V-0

Benefits

  • Provides robust protection against voltage transients
  • Increases the reliability of electronic equipment
  • Minimizes downtime due to surge events
  • Compact size allows for use in space-constrained applications
  • Easy to integrate into existing circuit designs

Additional Details

The P6SMB30A-02 R4 has a stand-off voltage of 30V and a breakdown voltage typically around 33.3V. It offers a peak pulse power dissipation of 600W. The operating and storage temperature range is -55°C to +150°C. This TVS diode conforms to industry standards for surge protection and is RoHS compliant. The clamping voltage at a peak pulse current is a critical parameter for ensuring effective protection. The specific part number indicates particular voltage and tolerance specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess