EN
  • EN
  • DE

SFF2008G C0G

Part No SFF2008G C0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, SUPER FAST, 20A, 600V, 35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 794135-SFF2008G C0G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFF2008G C0G CAD Model

Description

The SFF2008G C0G is a fast recovery rectifier diode manufactured by Taiwan Semiconductor. This diode is designed for applications requiring efficient rectification and fast switching speeds. The 'C0G' designation typically indicates a specific type of dielectric material used in the diode's construction, often associated with high stability and low loss characteristics.

Applications

  • Switching mode power supplies (SMPS): Used in the rectification stage to convert AC voltage to DC voltage.
  • Power inverters: Employed to convert DC power to AC power in various inverter circuits.
  • Freewheeling diodes: Protect inductive loads by providing a path for the current to flow when the switching device is turned off.
  • Reverse polarity protection: Prevents damage to circuits by blocking current flow in the reverse direction.
  • High-frequency rectification: Suited for applications where the frequency of the AC signal being rectified is high.

Features

  • Fast recovery time: Reduces switching losses and improves efficiency in high-frequency applications.
  • Low forward voltage drop: Minimizes power dissipation and enhances overall efficiency.
  • High surge current capability: Withstands large current surges without damage.
  • High reliability: Designed for stable and dependable operation in demanding environments.
  • C0G dielectric material: Offers excellent temperature stability and minimal capacitance variation.

Benefits

  • Improved efficiency: The fast recovery time and low forward voltage drop contribute to higher efficiency in power conversion circuits.
  • Reduced switching losses: The fast recovery characteristic minimizes power loss during switching transitions.
  • Enhanced reliability: The robust design and high surge current capability ensure reliable performance under adverse conditions.
  • Stable performance: The C0G dielectric material provides consistent performance over a wide temperature range.
  • Compact design: Allows for integration into space-constrained applications.

Additional Details

The SFF2008G C0G typically has a forward current rating of around 20A and a reverse voltage rating of around 800V. Its fast recovery time is generally in the nanosecond range. The device is commonly available in a DO-201AD or similar axial-leaded package. It is designed to operate within a broad temperature range, often from -65°C to +175°C. The specific characteristics can vary slightly depending on the exact manufacturing batch and should be verified from the manufacturer's datasheet for critical applications.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to €0.2921
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to €0.1627
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to €0.0875
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to €0.8504
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to €0.2345
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to €0.0371

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess