EN
  • EN
  • DE

SK35A R3

Part No SK35A R3
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description Diode Schottky 50V 3A Automotive 2-Pin SMA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMA
Number of Pins 2
RoHS Compliant
Schedule B 8541100080, 8541100080
Win Source Part Number 1093291-SK35A R3
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK35A R3 CAD Model

Description

The SK35A R3 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This diode is designed for high-efficiency rectification and fast switching applications.

Applications

  • Switching mode power supplies (SMPS)
  • High-frequency inverters
  • DC-DC converters
  • Polarity protection applications
  • Free-wheeling diodes

Features

  • High surge current capability
  • Low forward voltage drop
  • High-frequency operation
  • Guard ring structure for transient protection
  • RoHS compliant
  • Surface Mount Device

Benefits

  • Improved efficiency in power conversion circuits due to low forward voltage drop, minimizing power loss and heat generation.
  • Enhanced reliability in demanding applications because of the high surge current capability, which protects the device from current spikes.
  • Suitable for high-frequency applications, enabling the design of compact and efficient power supplies and converters.
  • Simplified board assembly due to the surface mount package, reducing manufacturing costs and improving production efficiency.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The SK35A R3 typically features a repetitive peak reverse voltage (VRRM) and a maximum average forward rectified current (IF(AV)) suitable for its intended applications. The exact VRRM and IF(AV) values depend on the specific datasheet provided by Taiwan Semiconductor. The forward voltage (VF) is typically low, contributing to the diode's high efficiency. The operating temperature range is also specified in the datasheet, ensuring reliable operation within the defined limits.

It is typically packaged in a SMB (DO-214AA) package. Always refer to the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and absolute maximum ratings to ensure proper application and prevent device failure. Proper thermal management, including adequate heatsinking, may be required in high-current applications to maintain the diode's junction temperature within acceptable limits.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess