EN
  • EN
  • DE

SRAF890

Part No SRAF890
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description Isolation 8.0 AMPS. Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1258693-SRAF890
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRAF890 CAD Model

Description

The SRAF890 is a fast recovery epitaxial diode manufactured by Taiwan Semiconductor. This diode is designed for high-efficiency rectification in switching power supplies, inverters, and other power electronic applications. It features a fast reverse recovery time, low forward voltage drop, and high surge current capability.

Applications

  • Switching power supplies for computers, servers, and industrial equipment.
  • Inverters for solar power, wind power, and uninterruptible power supplies (UPS).
  • Freewheeling diodes in motor control circuits and inductive loads.
  • Power factor correction (PFC) circuits.
  • High-frequency rectification.

Features

  • Fast Recovery Time: Provides fast switching speeds, reducing switching losses.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Reliability: Ensures stable performance over a wide range of operating conditions.
  • Low Leakage Current: Minimizes reverse leakage current.
  • High Voltage Capability: Supports high voltage applications.
  • Operating Temperature: Wide operating temperature range.
  • Package: TO-220AC package.

Benefits

  • Improved efficiency in switching power supplies and inverters due to fast recovery time and low forward voltage drop.
  • High surge current capability provides protection against transient voltage spikes.
  • High reliability ensures stable performance in demanding applications.
  • Reduced switching losses improve overall system efficiency.
  • Low leakage current minimizes power consumption.

Additional Details

The SRAF890 is designed for high-performance applications requiring fast switching speeds and high efficiency. It is available in the TO-220AC package, which provides good thermal performance. This diode is commonly used in power electronics applications where minimizing switching losses and improving efficiency are critical. Its robust design ensures reliable operation in demanding environments.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Lowest to $10.3384
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Lowest to $4.5685
Altera
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Lowest to $105.8176

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess