EN
  • EN
  • DE

TESDH5V0A

Part No TESDH5V0A
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description Ultra low capacitance ESD Protection Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 364623-TESDH5V0A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESDH5V0A CAD Model

Description

The TESDH5V0A is a Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is commonly used in applications where robust protection against voltage spikes is crucial. Due to its design, it's suitable for use with high-speed data lines.

Applications

  • High-Speed Data Lines: Protection for USB, HDMI, and Ethernet interfaces.
  • Portable Electronics: Protection in smartphones, tablets, and laptops.
  • Automotive Electronics: Surge protection for various automotive control modules and sensors.
  • Industrial Control Systems: Protecting sensitive inputs/outputs from voltage transients.
  • Medical Equipment: Ensuring reliable performance of electronic devices in medical applications.

Features

  • Low Clamping Voltage: Provides excellent transient voltage suppression.
  • Fast Response Time: Reacts quickly to protect circuits from sudden voltage spikes.
  • Low Capacitance: Minimizes signal degradation in high-speed applications.
  • Small Form Factor: Allows for use in space-constrained environments.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved System Reliability: Protects against damage from ESD and other voltage transients.
  • Reduced Downtime: Minimizes failures caused by voltage spikes, leading to less downtime.
  • Enhanced Product Performance: Ensures stable and consistent performance.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Cost-Effective Protection: Provides a cost-efficient way to protect sensitive components.

Additional Details

The TESDH5V0A typically features a standoff voltage of 5V and is designed to handle significant peak pulse currents. It is available in various surface mount packages, such as the DFN package, offering excellent thermal performance and space efficiency. The operating temperature range is typically -55°C to +125°C. This device is compliant with industry standards such as IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT). For precise electrical characteristics, including clamping voltage, peak pulse current ratings, and capacitance values, refer to the official datasheet provided by Taiwan Semiconductor. Proper implementation of the TVS diode, including appropriate PCB layout and component selection, is crucial for achieving optimal protection against transient voltage events.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $4.3014
Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess