EN
  • EN
  • DE

TS1086CP25RO

Part No TS1086CP25RO
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 380961-TS1086CP25RO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1086CP25RO CAD Model

Description

The TS1086CP25RO is a low dropout (LDO) positive voltage regulator from Taiwan Semiconductor, providing a fixed 2.5V output. The 'CP' likely indicates the package type, and 'RO' signifies RoHS compliance. It's designed to maintain a stable 2.5V output voltage even when the input voltage is close to the output, which improves efficiency.

Applications:

  • Linear Regulation: Providing a regulated 2.5V power supply in various electronic circuits.
  • Post Regulation: Cleaning and stabilizing voltage downstream from switching regulators.
  • Battery-Powered Devices: Regulation in portable battery-powered electronics.
  • Microcontroller Power: Providing a stable 2.5V for microcontrollers and digital logic.
  • Sensor Power: Supplying power to sensors requiring a stable 2.5V.

Features:

  • Fixed 2.5V Output: A precisely regulated 2.5V output voltage.
  • Low Dropout Voltage: High efficiency due to a small difference between input and output voltages.
  • Current Limiting: Protection against overcurrent conditions for both the regulator and connected circuits.
  • Thermal Shutdown: Prevents damage by shutting down the regulator if the temperature exceeds a safe limit.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive.

Benefits:

  • Stable 2.5V Output: Provides a consistent and reliable 2.5V output voltage.
  • High Efficiency: Minimizes power loss, making it suitable for battery-powered devices.
  • Protective Features: Safeguards the regulator and connected components from damage.
  • Simplified Design: The fixed output voltage simplifies the design process.

Additional Details:

The TS1086CP25RO is generally available in surface-mount packages. Refer to the datasheet for key electrical specifications, including input voltage range, dropout voltage at different current levels, and quiescent current. Proper selection of external capacitors (values and types) is essential for stable operation and is covered in the datasheet. Verify the package type indicated by 'CP' and the recommended operating temperature range.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess