EN
  • EN
  • DE
  • IT

TS1086CZ25

Part No TS1086CZ25
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 1.5A Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274129-TS1086CZ25
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS1086CZ25 CAD Model

Description

The TS1086CZ25 is a low dropout (LDO) positive voltage regulator manufactured by Taiwan Semiconductor. It is designed to provide a stable and regulated output voltage, even when the input voltage is close to the desired output voltage. This LDO regulator is commonly used in applications where efficiency and low voltage operation are critical.

Applications:

  • Post Regulation for Switching Supplies: Cleaning up the output of switching power supplies by reducing ripple and noise.
  • Battery-Powered Systems: Providing regulated voltage in portable devices, extending battery life by minimizing power loss.
  • Microprocessor Power Supplies: Delivering a stable voltage to microprocessors and microcontrollers.
  • Linear Regulators: Replacing less efficient linear regulators in various applications.
  • Portable Electronics: Ensuring consistent power delivery in devices such as smartphones, tablets, and cameras.

Features:

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage, improving efficiency.
  • Fixed Output Voltage: Provides a fixed output voltage of 2.5V.
  • Overcurrent Protection: Includes protection against excessive current draw, preventing damage to the device and the load.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, protecting the device from overheating.
  • Reverse Polarity Protection: Prevents damage if the input voltage is accidentally reversed.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors, reducing the need for bulky electrolytic capacitors.

Benefits:

  • Improved Efficiency: The low dropout voltage improves efficiency, especially when the input voltage is close to the output voltage.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of the load.
  • Protection Features: Overcurrent, thermal shutdown, and reverse polarity protection enhance the reliability of the system.
  • Simplified Design: The regulator is easy to use and requires minimal external components.
  • Compact Size: The small package size makes it suitable for space-constrained applications.

Additional Details:

The TS1086CZ25 typically requires a minimum input voltage slightly above 2.5V to operate properly. It is designed for a maximum input voltage within a specified range to prevent damage. The output current capability is a crucial parameter, and it is essential to ensure that the load current does not exceed the regulator's maximum current rating. The regulator's thermal resistance is also an important consideration, as it affects the junction temperature and the need for a heatsink. The TS1086CZ25 is available in a TO-220 package, which provides good thermal performance. The datasheet includes detailed information on the regulator's specifications, application circuits, and thermal considerations.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess